EN
  • EN
  • DE

TM4C1231E6PZI

Part No TM4C1231E6PZI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.63V
Data Converters A/D 22x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number TM4C1231
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-TM4C1231E6PZI,296-35807-ND,-TM4C1231E6PZI-ND,-296-35807,296-35807,-296-35807-ND
Standard Package 90
Win Source Part Number 1322208-TM4C1231E6PZI
Ultra Librarian 3D Model Ultra Librarian TM4C1231E6PZI CAD Model

Description

The TM4C1231E6PZI microcontroller is a high-performance ARM Cortex-M4F based MCU produced by Texas Instruments, designed to meet the needs of a wide range of embedded applications. This powerful microcontroller is well-suited for industrial control, automotive systems, home automation, and other embedded systems that require a balance between performance and power efficiency.

Key Features

  • Core: The TM4C1231E6PZI is built around a 32-bit ARM Cortex-M4F core, which operates at up to 80 MHz. The Cortex-M4F core includes a floating-point unit (FPU) that enhances the performance of the MCU in computing-intensive applications.
  • Memory: It comes with 256KB of Flash memory and 32KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: A rich set of communication features is integrated, including I2C, SPI, UARTs, USB, and CAN, allowing for versatile connectivity options with peripherals and other microcontrollers.
  • Timers and PWM: The device includes a variety of timers, as well as PWM outputs for precise control over motor functions and other time-sensitive tasks.
  • Analog to Digital Converters (ADCs): Equipped with multiple 12-bit ADCs, the TM4C1231E6PZI allows for accurate analog signal measurement, critical for sensor interfacing and data acquisition systems.
  • Digital Signal Processing: The MCU's Cortex-M4F core supports DSP instructions, enabling efficient signal processing for audio and control applications.
  • Power Management: It features advanced power management techniques, including an integrated sleep and deep-sleep modes, to minimize power consumption during idle periods.

Applications

The versatility of the TM4C1231E6PZI makes it a go-to choice for a multitude of applications. It is ideal for:

  • Real-time control systems
  • Automotive electronics
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) endpoints

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes detailed datasheets, reference manuals, and application notes. Additionally, TI provides development tools and software libraries to facilitate rapid development and prototyping, ensuring that engineers can leverage the full capabilities of the TM4C1231E6PZI microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1219 $51.3657
8+ $14.0487 $112.3896
12+ $13.6097 $163.3164
16+ $13.1707 $210.7312
20+ $12.7317 $254.6340
27+ $11.4146 $308.1942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,532 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess