The TLVH432BQDBZT from Texas Instruments is a precision low-voltage adjustable shunt regulator with a guaranteed thermal stability. Designed for versatility in a wide range of programmable voltage applications, this component excels in providing a stable reference voltage over a wide range of operating temperatures and conditions.
Key Features
- Adjustable Output: The output voltage can be set to any value between Vref (1.24 volts) and 18 volts with two external resistors.
- Low Operational Voltage: It operates at a minimum cathode voltage of 1.24 V, suitable for low-voltage applications.
- Low Temperature Coefficient: This device features a typical temperature coefficient of 50ppm/°C, ensuring reliable operation over a temperature range of -40°C to 125°C.
- High Precision: It offers a high precision with an initial accuracy of 0.5%.
- Small Form Factor: The TLVH432BQDBZT comes in a small SOT-23 package, making it ideal for space-constrained applications.
- Wide Operating Current: The device supports an operating current range from 70 µA to 70 mA, providing flexibility across various applications.
Applications
This voltage reference is suitable for numerous applications, including:
- Power supplies
- Battery-operated equipment
- Data acquisition systems
- Instrumentation
- Portable consumer devices
- Automotive electronics
Quality and Reliability
As with all Texas Instruments products, the TLVH432BQDBZT is manufactured to the highest quality standards, ensuring both reliability and performance for critical applications. Whether you're designing for industrial, commercial, or automotive environments, this voltage reference will provide a stable and precise voltage source for your electronic circuits.
Ordering Information
The device is available in a convenient SOT-23 package and can be ordered using the unique product number TLVH432BQDBZT. For detailed specifications, application notes, and ordering information, please visit the Texas Instruments official website or contact your local Texas Instruments distributor.