EN
  • EN
  • DE

TLVH431BIDBZRG4

Part No TLVH431BIDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109807-TLVH431BIDBZRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TLVH431BIDBZRG4 CAD Model

Description

TLVH431BIDBZRG4 Adjustable Precision Shunt Regulator

The TLVH431BIDBZRG4 from Texas Instruments is a low-voltage, three-terminal, adjustable precision shunt regulator with an output voltage range of 1.24V to 18V. This high-performance regulator is designed to provide stable and precise voltage control for a wide variety of applications. Its low operational voltage and adjustable output make it an ideal choice for use in power supplies, battery management systems, and voltage monitoring circuits.

Key Features

  • Adjustable Output Voltage: The device offers an output voltage range from 1.24V to 18V, which can be set with external resistors, providing design flexibility to meet specific application requirements.
  • Low Voltage Operation: With the ability to operate at low voltages, it is suitable for portable and battery-powered applications where power efficiency is crucial.
  • High Accuracy: The TLVH431BIDBZRG4 features a typical temperature drift of only 50 ppm/°C, ensuring consistent performance over a wide temperature range.
  • Low Dynamic Output Impedance: Its low output impedance allows for better load regulation and stability under varying load conditions.
  • Wide Operating Temperature Range: This device is capable of operating over an industrial temperature range of -40°C to 125°C, making it suitable for harsh environments.
  • Robust Package Options: Available in the small-outline transistor (SOT-23) package, it is ideal for space-constrained applications.

Applications

The TLVH431BIDBZRG4's versatility makes it well-suited for a variety of applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Power management in consumer and industrial electronics
  • Voltage monitoring and protection circuits
  • Reference voltage sources in precision circuits

With its combination of features, the TLVH431BIDBZRG4 from Texas Instruments is an excellent choice for designers looking for a reliable and precise voltage regulation solution. Its adjustable output and low voltage operation, along with its high accuracy and stability, make it a versatile component for a broad range of electronic devices and systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4111 $51.3875
260+ $0.3851 $100.1260
405+ $0.3721 $150.7005
580+ $0.3461 $200.7380
755+ $0.3331 $251.4905
940+ $0.3201 $300.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,790 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess