EN
  • EN
  • DE

TLVH431AIDCKT

Part No TLVH431AIDCKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SC70-6  /  Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1% 70 mA SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 18 V
Current - Output 70 mA
Tolerance ±1%
Current - Cathode 100 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number TLVH431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLVH431AIDCKT-ND,296-TLVH431AIDCKTTR,TLVH431AIDCKTE4-ND,TLVH431AIDCKTG4,296-TLVH431AIDCKTDKR,TLVH431AIDCKTE4,296-TLVH431AIDCKTCT,TLVH431AIDCKTG4-ND,TEXTISTLVH431AIDCKT,2156-TLVH431AIDCKT
Standard Package 250
Win Source Part Number 996585-TLVH431AIDCKT
Ultra Librarian 3D Model Ultra Librarian TLVH431AIDCKT CAD Model

Description

Overview of Texas Instruments TLVH431AIDCKT

The Texas Instruments TLVH431AIDCKT is a high-quality, low-voltage adjustable precision shunt regulator that offers excellent performance for a wide range of applications. This device is designed to maintain a stable voltage reference over a broad range of operating conditions, making it an ideal choice for power supply and voltage regulation solutions.

Key Features

  • Adjustable Output Voltage: The TLVH431AIDCKT offers an adjustable output voltage from 1.24V to 18V, providing flexibility for various design requirements.
  • Low Voltage Operation: This device is capable of operating at low voltages, which is perfect for battery-operated and portable applications where power efficiency is critical.
  • High Precision: With a typical temperature coefficient of only 50 ppm/°C, the TLVH431AIDCKT ensures high precision and stability across temperature variations.
  • Low Dynamic Output Impedance: A low dynamic output impedance of 0.2Ω enhances the device's ability to maintain a stable voltage under varying load conditions.
  • Wide Operating Current Range: The device supports an operating current range from 1mA to 70mA, accommodating a broad spectrum of applications.
  • Surface-Mount Package: The TLVH431AIDCKT comes in a small, surface-mount SC70 package, making it suitable for compact circuit designs.

Applications

The versatility of the TLVH431AIDCKT allows it to be used in multiple applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Voltage monitoring
  • Consumer electronics
  • Automotive systems

Reliability and Support

As with all Texas Instruments products, the TLVH431AIDCKT is built with reliability in mind. The device is rigorously tested to meet high-quality standards, ensuring long-term performance and consistency. Additionally, Texas Instruments provides extensive technical support and documentation, making the integration of the TLVH431AIDCKT into your design project straightforward and efficient.

In conclusion, the Texas Instruments TLVH431AIDCKT is a versatile and precise shunt regulator that offers adjustable voltage reference solutions for a wide array of electronic applications. Its low voltage operation, high precision, and compact form factor make it an excellent choice for designers looking to create reliable and efficient power management systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6877 $51.5775
180+ $0.5643 $101.5740
275+ $0.5466 $150.3150
380+ $0.5290 $201.0200
490+ $0.5114 $250.5860
655+ $0.4585 $300.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess