EN
  • EN
  • DE

TLVH431ACDBZTG4

Part No TLVH431ACDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270613-TLVH431ACDBZTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLVH431ACDBZTG4 CAD Model

Description

TLVH431ACDBZTG4 Voltage Reference from Texas Instruments

The TLVH431ACDBZTG4 is a high-quality adjustable precision shunt voltage reference from Texas Instruments, renowned for its reliability and performance in a wide range of applications. Designed to be versatile and easy to use, this device is an ideal choice for designers looking to ensure stable and precise voltage regulation in their circuits.

The TLVH431ACDBZTG4 operates with a nominal voltage reference of 1.24V, which can be adjusted over a wide range from 1.24V to 18V when connected with two external resistors. This flexibility makes it suitable for various applications, including power supplies, battery chargers, and voltage monitoring systems.

With a low dynamic impedance and a typical temperature coefficient of only 50 ppm/°C, this device maintains a stable voltage output even under changing load conditions and varying temperatures. This level of precision is critical in applications where voltage stability is paramount, such as in sensitive instrumentation and analog circuits.

The TLVH431ACDBZTG4 comes in a small surface-mount SOT-23 package, making it an excellent choice for space-constrained applications. Its compact size does not compromise its performance, which is maintained across a broad operating current range of 1.0 mA to 100 mA. The device's low operational current makes it suitable for portable and battery-powered applications where power efficiency is crucial.

One of the key features of the TLVH431ACDBZTG4 is its high output precision, which ensures that the voltage reference remains consistent over time. This characteristic is particularly important in precision analog circuits, where voltage fluctuations can significantly impact overall performance.

Overall, the TLVH431ACDBZTG4 from Texas Instruments is a top-tier component for any designer looking to incorporate a reliable, adjustable voltage reference into their electronic designs. Its combination of flexibility, precision, and compact form factor make it an excellent choice for a myriad of applications, ensuring both performance and efficiency.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4141 $51.7625
295+ $0.3398 $100.2410
460+ $0.3292 $151.4320
630+ $0.3186 $200.7180
815+ $0.3080 $251.0200
1,090+ $0.2761 $300.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess