EN
  • EN
  • DE

TLV9162IDGKR

Part No TLV9162IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL, 16-V, 10-MHZ, RAIL-TO-RAIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000184-TLV9162IDGKR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series TLV916x
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Ultra Librarian 3D Model Ultra Librarian TLV9162IDGKR CAD Model

Description

The Texas Instruments TLV9162IDGKR is a high-precision, low-power operational amplifier that is part of the TLV9162 family. This op-amp is designed to offer an ideal balance between performance and power consumption, making it suitable for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Low Offset Voltage: The TLV9162IDGKR provides a low input offset voltage, which enhances accuracy in applications requiring precise signal amplification.
  • Low Power Consumption: With its low quiescent current, this operational amplifier is optimized for battery-powered and energy-efficient designs.
  • Wide Supply Range: The device operates over a broad supply voltage range, accommodating various power supply requirements and making it versatile for multiple applications.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wider dynamic range, which is particularly useful in single-supply operations.
  • Stable with Capacitive Loads: The TLV9162IDGKR is designed to be stable with capacitive loads, ensuring reliable performance in configurations with high capacitance.
  • Extended Temperature Range: This op-amp can operate over an extended temperature range, making it suitable for industrial environments and outdoor applications.

Applications

The versatile nature of the TLV9162IDGKR makes it an excellent choice for a variety of applications, including:

  • Test and measurement equipment
  • Sensor signal conditioning
  • Active filters and amplifiers
  • Battery-powered devices
  • Automotive control systems
  • Audio and portable communication devices

Product Specifications

The TLV9162IDGKR comes in a compact 8-pin MSOP (DGK) package, which is suitable for space-constrained applications. It features a dual-channel configuration, providing design flexibility for various circuit topologies. Its robust design ensures performance reliability across a wide range of operating conditions.

Conclusion

The Texas Instruments TLV9162IDGKR operational amplifier is a high-performance solution that combines precision, low power consumption, and a wide operating range to meet the demands of modern electronic systems. Its compact form factor and robust design make it a go-to choice for engineers looking to optimize their circuit designs for efficiency and accuracy.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0191 $50.1910
25+ $4.1182 $102.9550
38+ $3.9895 $151.6010
52+ $3.8608 $200.7616
67+ $3.7321 $250.0507
90+ $3.3461 $301.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess