The TLV9104IRTER is a cutting-edge operational amplifier (op-amp) brought to you by Texas Instruments, one of the most trusted names in the semiconductor industry. This precision op-amp is designed to deliver high performance for a wide range of applications, from industrial to automotive systems.
Key Features:
- Wide Supply Range: The TLV9104IRTER operates on a supply range from 1.8V to 5.5V, making it versatile for various circuits and applications.
- Low Power Consumption: With a quiescent current of just 150 µA per channel, this op-amp is ideal for power-sensitive applications.
- High Gain Bandwidth Product: It offers a gain bandwidth product of 8 MHz, ensuring high-frequency performance while maintaining stability.
- Rail-to-Rail Output: The rail-to-rail output stage allows for a wide dynamic range, making it suitable for driving ADCs or buffering DAC outputs.
- Extended Temperature Range: It is operational over an extended temperature range, making it reliable for use in harsh environments.
- Robust ESD Protection: The device features integrated ESD protection, safeguarding it against electrostatic discharges.
Applications:
The TLV9104IRTER is adept for a multitude of applications, including:
- Test and measurement equipment
- Consumer electronics
- Automotive systems
- Power management systems
- Medical devices
- Industrial monitoring and control
Package and Quality:
Enclosed in a compact WQFN-16 package, the TLV9104IRTER is designed to fit in space-constrained applications while providing the robustness expected from Texas Instruments. Quality is assured as the device meets Texas Instruments' stringent standards, ensuring high reliability and performance.
Conclusion:
Whether it's for amplifying signals, driving heavy loads, or buffering analog inputs, the TLV9104IRTER from Texas Instruments stands out as a high-performance, low-power, and versatile operational amplifier. Its combination of features makes it an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.