EN
  • EN
  • DE

TLV8544DR

Part No TLV8544DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 14-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name TLV8544
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51820-6, 296-51820-2, TLV8544DR-ND, 296-51820-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900294-TLV8544DR
Ultra Librarian 3D Model Ultra Librarian TLV8544DR CAD Model

Description

Introducing the TLV8544DR Precision Operational Amplifier

The TLV8544DR from Texas Instruments is a high-precision operational amplifier that offers the perfect blend of performance and power efficiency. Designed with the needs of modern electronic systems in mind, this op-amp is an ideal choice for a wide range of applications including sensor amplification, active filtering, and general-purpose analog signal conditioning.

Key Features

  • Quiescent Current: One of the standout features of the TLV8544DR is its low quiescent current, which makes it an excellent choice for battery-powered and energy-sensitive applications. This helps in prolonging the life of your device without compromising on performance.
  • Supply Voltage Range: The device operates over a supply voltage range of 2.7V to 5.5V, providing flexibility in various power supply scenarios and ensuring compatibility with both 3V and 5V systems.
  • Channels: The TLV8544DR contains four independent op-amp channels, making it a compact and cost-effective solution for designs requiring multiple amplifiers.
  • Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, this operational amplifier is capable of handling a wide range of frequencies, suitable for a multitude of analog tasks.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliability and stability across diverse environmental conditions.
  • Packaging: The TLV8544DR is available in a standard SOIC-14 package, which is widely used and easily integrated into various circuit designs.

Applications

The versatility of the TLV8544DR allows it to be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment
  • Analog signal processing

With its precision specifications, low power consumption, and multi-channel configuration, the TLV8544DR operational amplifier from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems. Whether you're developing consumer electronics, industrial control systems, or sensitive medical devices, the TLV8544DR provides the functionality and reliability required for high-performance analog processing.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0059 $50.2950
125+ $0.8254 $103.1750
190+ $0.7996 $151.9240
260+ $0.7738 $201.1880
335+ $0.7480 $250.5800
450+ $0.6706 $301.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess