EN
  • EN
  • DE

TLV840MADL22DBVRQ1

Part No TLV840MADL22DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.2V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 40µs Typical
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TLV840
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV840MADL22DBVRQ1TR
Standard Package 3,000
Win Source Part Number 1319962-TLV840MADL22DBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV840MADL22DBVRQ1 CAD Model

Description

Product Overview: TLV840MADL22DBVRQ1 - Texas Instruments

The TLV840MADL22DBVRQ1 is a high-precision, low-power voltage supervisor designed by Texas Instruments, tailored for automotive and industrial applications. This component is part of TI's extensive portfolio of voltage supervisors that offer a practical solution for monitoring system voltages and ensuring reliable operation under various conditions.

Key Features

  • Voltage Supervision: The TLV840MADL22DBVRQ1 provides accurate monitoring of system voltages, with a threshold level of 2.2V. This ensures that microcontrollers and other sensitive digital circuits are protected from undervoltage conditions, which could lead to system malfunctions or data loss.
  • Low Power Consumption: Designed for energy-sensitive applications, this device consumes a very low quiescent current, making it ideal for battery-powered and energy-efficient systems.
  • High Accuracy: With a precision tolerance, the voltage threshold accuracy is maintained over the entire temperature range, providing consistent performance and reliability.
  • Reset Time Delay: The built-in programmable time delay feature allows designers to set the reset active period, ensuring that the system has adequate time to stabilize before normal operation resumes.
  • Operational Temperature Range: The device is designed to operate over a broad temperature range suitable for harsh automotive environments, ensuring reliability in a wide array of conditions.
  • Automotive-Qualified: This component meets the stringent requirements of the automotive industry, being AEC-Q100 qualified, which testifies to its robustness and suitability for use in vehicle applications.
  • Compact Package: The TLV840MADL22DBVRQ1 comes in a small, 5-pin SOT-23 package, which is beneficial for space-constrained applications.

Applications

The TLV840MADL22DBVRQ1 is versatile and can be integrated into a variety of automotive systems, such as engine control units (ECUs), infotainment systems, and advanced driver assistance systems (ADAS). It is also suitable for industrial applications that require precise voltage monitoring, including factory automation, process control, and portable instrumentation.

By choosing the TLV840MADL22DBVRQ1, designers can ensure their systems maintain optimal performance and protection against undervoltage conditions, contributing to the overall safety and longevity of the application.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3810 $55.2400
90+ $1.1331 $101.9790
140+ $1.0977 $153.6780
190+ $1.0623 $201.8370
245+ $1.0269 $251.5905
330+ $0.9207 $303.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess