EN
  • EN
  • DE

TLV803ED17DPWR

Part No TLV803ED17DPWR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 5X2SON / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.7V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 50ms Typical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 5-XFDFN Exposed Pad
Supplier Device Package 5-X2SON (0.8x0.8)
Base Product Number TLV803
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV803ED17DPWRCT,296-TLV803ED17DPWRDKR,296-TLV803ED17DPWRTR
Standard Package 3,000
Win Source Part Number 1100206-TLV803ED17DPWR
Ultra Librarian 3D Model Ultra Librarian TLV803ED17DPWR CAD Model

Description

Introducing the TLV803ED17DPWR Voltage Supervisor from Texas Instruments

The TLV803ED17DPWR is a precision voltage supervisor designed to ensure reliability and stability in electronic systems. Manufactured by the renowned Texas Instruments, this compact component is an essential addition to any power management solution. It is specifically engineered to monitor the voltage levels in microcontrollers, microprocessors, and other voltage-sensitive devices, providing a crucial line of defense against the dangers of under-voltage conditions.

Key Features

  • Voltage Threshold: The device is preset with a 1.7V voltage threshold, which is ideal for low-voltage applications requiring precise monitoring to maintain system integrity.
  • Power-On Reset Generator: The TLV803ED17DPWR includes an integrated power-on reset generator that ensures the system starts up in a known state, providing an additional layer of protection during power-up sequences.
  • Low Power Consumption: With its ultra-low power consumption, this voltage supervisor is suitable for battery-powered and energy-efficient applications, contributing to the overall energy conservation of the system.
  • Reset Delay: The device features an adjustable delay time for the reset output, allowing designers to tailor the reset timing to the specific needs of their system.
  • Open-Drain RESET Output: The open-drain RESET output ensures compatibility with a variety of logic levels, providing versatility in system design.
  • Temperature Range: It operates over a wide temperature range, making it suitable for use in diverse environmental conditions.

Applications

The TLV803ED17DPWR is suitable for a broad range of applications, including:

  • Portable and battery-powered electronics
  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Automotive electronics

Package and Availability

The device comes in a small 5-pin SOT-23 package, which is designed for space-constrained applications. The TLV803ED17DPWR's compact footprint allows for its integration into dense PCB layouts without sacrificing performance or reliability. With Texas Instruments' commitment to quality, this voltage supervisor is a reliable choice for safeguarding your electronic systems.

For more detailed information, specifications, and support documentation, please visit the Texas Instruments official website or contact their customer support for assistance.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1994 $53.9730
105+ $0.9842 $103.3410
160+ $0.9534 $152.5440
220+ $0.9227 $202.9940
285+ $0.8919 $254.1915
380+ $0.7996 $303.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess