EN
  • EN
  • DE

TLV5619IPWRG4

Part No TLV5619IPWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 1CH 2.7-5.5V20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±1.5, ±0.4
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 213109-TLV5619IPWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV5619IPWRG4 CAD Model

Description

Product Overview: TLV5619IPWRG4

The TLV5619IPWRG4 is a precision digital-to-analog converter (DAC) designed by Texas Instruments, renowned for its high-performance semiconductor products. This DAC is part of the TLV5619 series, which is known for its low-power consumption and high output drive capability.

Key Features

  • Resolution: The TLV5619IPWRG4 features a 12-bit resolution, ensuring fine granularity when converting digital signals to analog outputs.
  • Interface: It offers a versatile 3-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, making it easy to integrate with a variety of microcontrollers and digital systems.
  • Dual Channel: This DAC comes with two output channels, allowing simultaneous output of two analog signals, which is ideal for dual-signal applications.
  • Power Efficiency: With a low power consumption design, the TLV5619IPWRG4 operates efficiently, making it suitable for battery-powered and power-sensitive applications.
  • Settling Time: The device boasts a fast settling time, enabling quick and accurate signal conversion, which is critical for time-sensitive tasks.
  • Voltage Range: It operates on a 2.7V to 5.5V power supply, providing flexibility in terms of voltage requirements for different systems.
  • Package: The TLV5619IPWRG4 is available in a TSSOP-14 (Thin Shrink Small Outline Package) which is conducive for space-constrained applications.
  • Temperature Range: This DAC operates over an industrial temperature range, ensuring reliability and performance across various environmental conditions.

Applications

The TLV5619IPWRG4 is suitable for a wide range of applications that require high-precision analog output. It is commonly used in:

  • Process control and automation systems
  • Data acquisition systems
  • Portable instrumentation
  • Analog output for embedded systems
  • Motor control and robotics

With its robust feature set and flexible operation, the TLV5619IPWRG4 from Texas Instruments is an excellent choice for designers looking to incorporate a reliable DAC into their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess