EN
  • EN
  • DE

TLV5608IPW

Part No TLV5608IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 8 CHANNEL DAC S/O 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of D/A Converters 8
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.3 V, 5V
Digital Supply Voltage 2.7 V to 3.3 V, 5V
INL/DNL (LSB) ±0.5, ±0.1
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 043202-TLV5608IPW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5608IPW CAD Model

Description

Product Overview: Texas Instruments TLV5608IPW

The Texas Instruments TLV5608IPW is a high-performance, octal 8-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. This precision DAC is designed to meet the demanding requirements of industrial applications such as process control, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: The TLV5608IPW boasts an 8-bit resolution, providing fine-grained control over analog output levels for precise signal generation.
  • Number of Channels: It features eight independent DAC channels, allowing for multiple signal outputs from a single device, which is ideal for complex systems requiring multiple control voltages.
  • Interface: The device includes a flexible, 3-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, making it easy to integrate into a variety of digital systems.
  • Supply Voltage: Operating from a 2.7V to 5.5V supply voltage, the TLV5608IPW is versatile for use in both low-power and standard logic environments.
  • Power-On Reset: A power-on reset circuit ensures that the DAC output powers up at zero scale and remains there until a valid write to the device occurs.
  • Settling Time: The DAC boasts a fast settling time, enabling rapid changes in output with minimal delay, which is critical for time-sensitive applications.
  • Packaging: The TLV5608IPW comes in a 20-terminal TSSOP (Thin Shrink Small Outline Package), which provides a compact footprint for space-constrained applications.

Performance and Reliability

The TLV5608IPW is designed with a monotonic output over the entire operating temperature range, ensuring reliable performance in varying conditions. Its low power consumption makes it suitable for portable and battery-operated equipment, while its built-in 2.048V reference voltage allows for easy setup and calibration.

Applications

With its robust feature set, the TLV5608IPW is well-suited for a wide array of applications, including:

  • Process Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Portable Instrumentation
  • Motor Control
  • Analog Output Modules

Overall, the Texas Instruments TLV5608IPW represents a reliable, precise, and versatile solution for digital-to-analog conversion needs in industrial and commercial electronics.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
Lowest to $7.1344
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9380 $51.8760
5+ $21.2824 $106.4120
8+ $20.6174 $164.9392
11+ $19.9523 $219.4753
13+ $19.2872 $250.7336
18+ $17.2920 $311.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess