EN
  • EN
  • DE

TLV431ACDBV

Part No TLV431ACDBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270458-TLV431ACDBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV431ACDBV CAD Model

Description

Overview of Texas Instruments TLV431ACDBV

The Texas Instruments TLV431ACDBV is a precision low-voltage shunt voltage reference that offers the flexibility of a programmable voltage reference with the stability and accuracy of a bandgap reference. This device is designed to operate at a nominal voltage of 1.24 volts with a tight tolerance, making it ideal for precision applications in a variety of electronic systems.

Key Features

  • Adjustable Output: While the reference voltage is set at 1.24V, it can be adjusted over a wide range from 1.24V to 16V with the use of external resistors, providing design flexibility.
  • Low Voltage Operation: The TLV431ACDBV is optimized for low voltage operation, functioning correctly even at low voltages, making it suitable for portable and battery-powered applications.
  • High Accuracy: This device offers excellent accuracy and low output noise, which is crucial for high-precision circuitry.
  • Low Dynamic Impedance: The dynamic impedance of the TLV431ACDBV is very low, ensuring stable voltage reference under varying load conditions.
  • Temperature Stability: The device features good temperature stability, which makes it reliable over a wide range of operating temperatures.
  • Package Options: It is available in the small-outline transistor DBV (SOT-23) package, which is suitable for space-constrained applications.

Applications

The TLV431ACDBV serves a broad range of applications, including:

  • Power supplies
  • Battery chargers
  • Notebook computers
  • Data converters
  • Portable electronics
  • Automotive electronics

With its combination of features such as the low operational voltage, high accuracy, and temperature stability, the TLV431ACDBV from Texas Instruments is a versatile component that enhances the performance of electronic systems. Its ability to provide a precise voltage reference in a compact package makes it an excellent choice for designers seeking reliability and precision in their power management designs.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
395+ $0.2555 $100.9225
610+ $0.2469 $150.6090
875+ $0.2296 $200.9000
1,135+ $0.2210 $250.8350
1,415+ $0.2123 $300.4045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess