EN
  • EN
  • DE

TLV4113MDGQREP

Part No TLV4113MDGQREP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH-OUTPUT-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 2 CIRCUIT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.57V/μs
Gain Bandwidth Product 2.7MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 175μV
Supply Current 700μA
Current - Output / Channel 320mA
Supply Voltage , Single/Dual (±) 2.5V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Family Part Number TLV4113
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270454-TLV4113MDGQREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV4113MDGQREP CAD Model

Description

Product Overview: Texas Instruments TLV4113MDGQREP

The TLV4113MDGQREP is a high-performance, precision operational amplifier from Texas Instruments designed to meet the stringent requirements of space-constrained and demanding applications. This op-amp is part of TI's "Enhanced Product" (EP) portfolio, which means it has been specifically engineered to maintain reliable performance under extreme conditions, making it suitable for military, aerospace, and other high-reliability industries.

Key Features

  • High Output Drive: The TLV4113MDGQREP can deliver a large output current, making it ideal for driving heavy loads without sacrificing performance.
  • Wide Bandwidth: With a bandwidth of 2.4 MHz, this operational amplifier can handle a broad range of frequencies, ensuring high-speed signal processing for fast-moving applications.
  • Low Noise: Its low noise characteristics minimize signal distortion, providing clean and accurate amplification, which is critical for sensitive instrumentation and measurement systems.
  • Supply Voltage Range: The device operates from a supply voltage range of 2.7 V to 12 V, offering flexibility in various power environments and compatibility with both single and dual supply operations.
  • Stable Operation: The TLV4113MDGQREP is designed for stability and reliability, ensuring consistent performance over a wide range of operating conditions.

Applications

The versatile nature of the TLV4113MDGQREP makes it suitable for a variety of high-reliability applications, including:

  • Precision instrumentation
  • Servo controls
  • Active filtering
  • Data acquisition systems
  • Aerospace and defense electronics
  • Medical equipment

Quality and Reliability

Texas Instruments is committed to delivering products that not only meet but exceed industry standards for quality and reliability. The TLV4113MDGQREP is no exception, with its Enhanced Product designation indicating it has undergone rigorous testing and qualification processes. This includes extended temperature range testing and enhanced baseline control, ensuring the op-amp can withstand harsh environments and provide dependable performance when it matters most.

In summary, the TLV4113MDGQREP from Texas Instruments is a robust, high-performance operational amplifier that offers precision, speed, and reliability for applications where failure is not an option. Its advanced features and stringent quality controls make it an excellent choice for critical systems in the most challenging sectors.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess