EN
  • EN
  • DE

TLV4110IDR

Part No TLV4110IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF HIGH OUTPUT DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.57V/μs
Gain Bandwidth Product 2.7MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 175μV
Supply Current 700μA
Supply Voltage , Single/Dual (±) 2.5V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLV4110
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270439-TLV4110IDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV4110IDR CAD Model

Description

The TLV4110IDR is a high-output-drive, single-supply operational amplifier designed by the renowned semiconductor manufacturer, Texas Instruments. This op-amp is part of the TLV411x family which is known for its high performance and versatility in various applications.

Key Features

  • High Output Drive: The TLV4110IDR is capable of delivering a high output current, which makes it suitable for driving heavy loads.
  • Single-Supply Operation: This device can operate from a single power supply, which ranges from 2.7V to 6V, making it ideal for battery-operated and portable applications.
  • Wide Bandwidth: With a bandwidth of 2.4MHz, the TLV4110IDR provides a good balance between speed and power consumption.
  • Slew Rate: It features a slew rate of 11V/µs, ensuring rapid voltage changes when required.
  • Rail-to-Rail Output: The operational amplifier offers a rail-to-rail output swing, which provides the maximum possible dynamic range at the output, especially beneficial when working with limited supply voltages.

Applications

The TLV4110IDR is versatile and can be used in a wide range of applications, including:

  • Audio and Video Signal Processing
  • Active Filters
  • Sensor Signal Conditioning
  • Portable Communications Devices
  • Analog-to-Digital Converter (ADC) Drivers

Package and Quality

The TLV4110IDR comes in a small-outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for their components, and this op-amp is no exception. It is designed to meet the rigorous demands of the electronics industry and provides a reliable solution for a wide range of electronic circuits.

Conclusion

With its high output drive, single-supply operation, and rail-to-rail output, the TLV4110IDR from Texas Instruments stands out as a robust and efficient operational amplifier suitable for a multitude of electronic applications. Its ability to operate at low voltage levels and provide high-speed performance makes it an excellent choice for designers looking to optimize their systems for both power and space efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1573 $51.7752
50+ $2.0208 $101.0400
77+ $1.9525 $150.3425
111+ $1.8160 $201.5760
144+ $1.7477 $251.6688
179+ $1.6795 $300.6305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,909 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess