EN
  • EN
  • DE

TLV3541IDBVR

Part No TLV3541IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Amplifier 1 Circuit
Manufacturer Texas Instruments
Package Reel - TR
Family Name TLV3541
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-47220-1, 296-47220-2, TLV3541IDBVR-ND, 296-47220-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851865-TLV3541IDBVR
Ultra Librarian 3D Model Ultra Librarian TLV3541IDBVR CAD Model

Description

Product Overview: Texas Instruments TLV3541IDBVR

The TLV3541IDBVR from Texas Instruments is a high-speed, voltage-feedback amplifier that is designed to deliver outstanding AC performance while maintaining low power consumption. This makes it an ideal choice for a variety of applications, including test and measurement systems, portable devices, and active filter circuits. Its compact SOT-23 package is suitable for space-constrained applications and offers a practical solution for modern electronic designs.

Key Features

  • High Speed: The TLV3541IDBVR operates at a high slew rate of 360 V/µs and offers a wide bandwidth of 200 MHz (G = +2), which allows for fast signal processing and accurate response in high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, this amplifier consumes a mere 5.1 mA of quiescent current, making it an energy-efficient choice for battery-powered devices.
  • Single-Supply Operation: The device can operate from a single 2.5V to 5.5V power supply, providing flexibility in various circuit configurations and simplifying power management.
  • Output Disable Feature: It includes an output disable feature that allows the output stage to be effectively disconnected, which is useful for multiplexing and power-saving strategies.
  • High Output Drive: Capable of delivering a high output drive, the TLV3541IDBVR can provide ±75 mA of output current, which is suitable for driving a wide range of loads.

Applications

  • Portable Medical Devices
  • Video and Imaging Systems
  • Test and Measurement Equipment
  • Active Filtering
  • ADC Buffer
  • Signal Conditioning

The TLV3541IDBVR amplifier's robust design includes features such as a common-mode input voltage range that extends below the negative rail and an output that swings within 100 mV of the rails, increasing the dynamic range in single-supply operation. It also offers thermal shutdown and overcurrent protection, ensuring reliable performance under varying conditions.

Overall, the TLV3541IDBVR from Texas Instruments is a versatile, high-performance amplifier that meets the needs of modern, high-speed signal processing applications while providing efficiency and reliability.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,890 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess