EN
  • EN
  • DE

TLV320DAC23IRHDR

Part No TLV320DAC23IRHDR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC STEREO AUDIO DAC LP 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 8k to 96k
Data Interface I2S, SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.5V, 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-VQFN (5x5)
Win Source Part Number 213101-TLV320DAC23IRHDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320DAC23IRHDR CAD Model

Description

The TLV320DAC23IRHDR from Texas Instruments is a high-fidelity audio digital-to-analog converter (DAC) designed to provide premium sound quality for a wide range of audio applications. This integrated circuit is part of TI's esteemed audio DAC product line, which is renowned for its exceptional audio performance and signal accuracy.

With a 24-bit resolution and a sampling rate of up to 96 kHz, the TLV320DAC23IRHDR is capable of delivering crisp, clear, and detailed sound, making it an ideal choice for portable audio devices, multimedia speakers, and digital audio systems. The device features a highly efficient architecture that not only ensures superior audio quality but also contributes to power conservation, making it an excellent option for battery-powered applications.

The TLV320DAC23IRHDR comes in a compact PowerPAD™ 28-pin TSSOP (Thin Shrink Small Outline Package) that is designed to minimize space on the PCB while providing excellent thermal performance. Its small footprint and low power consumption make it a perfect fit for sleek, modern audio devices where space and power efficiency are critical.

Among its notable features, the TLV320DAC23IRHDR includes a programmable digital audio interface that can be easily configured to interface with a variety of audio processors and codecs. It also offers a flexible input system that supports multiple audio data formats, enabling seamless integration with existing digital audio infrastructures.

In addition, this DAC is equipped with an integrated headphone amplifier, which provides a direct drive capability for headphones, eliminating the need for additional external components. This built-in amplifier simplifies design and reduces overall system cost, while still delivering a high-quality audio experience to the end-user.

Overall, the TLV320DAC23IRHDR is a testament to Texas Instruments' commitment to delivering high-performance audio solutions. Its combination of audio quality, power efficiency, and integration features make it a top choice for designers seeking to enhance the audio experience in their products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess