EN
  • EN
  • DE

TLV320AIC3004IRHBR

Part No TLV320AIC3004IRHBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 218408-TLV320AIC3004IRHBR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3004IRHBR CAD Model

Description

Product Overview: TLV320AIC3004IRHBR

The TLV320AIC3004IRHBR is a high-performance, low-power audio codec from Texas Instruments that is designed to provide a comprehensive audio solution for a wide range of consumer electronics. This versatile codec integrates a stereo audio DAC, a stereo audio ADC, and a variety of additional functionalities to deliver superior audio quality and system flexibility.

Key Features

  • High-Quality Audio: With a 24-bit delta-sigma stereo DAC and ADC, it offers exceptional sound quality, making it ideal for applications that require high fidelity audio playback and recording.
  • Low Power Consumption: The device is engineered for power-sensitive applications, providing a low-power solution that does not compromise on performance.
  • Integrated PLL: The onboard phase-locked loop (PLL) facilitates flexible clock generation, which simplifies the design of the audio system by allowing the codec to operate with a variety of clock sources.
  • Programmable Audio Processing: It includes programmable filters and dynamic range control, which can be used to enhance the audio experience or adapt the audio signal to specific requirements.
  • Multiple Audio Interfaces: The codec supports I2S, left-justified, right-justified, and DSP audio interface formats, providing versatility in system design and ensuring compatibility with a broad range of audio processors and MCUs.

Applications

The TLV320AIC3004IRHBR is suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Portable and Home Audio Systems
  • Digital Cameras and Video Recorders
  • Gaming Consoles
  • Bluetooth Headphones and Speakers

Package and Quality

Encased in a compact 32-VQFN (RHB) package, the TLV320AIC3004IRHBR is designed to occupy minimal space on a printed circuit board, making it an excellent choice for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards of performance and reliability.

Whether you are developing a cutting-edge multimedia device or looking to enhance the audio capabilities of existing products, the TLV320AIC3004IRHBR offers a powerful solution that combines quality, flexibility, and efficiency.

You May Also Be Interested in

AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess