EN
  • EN
  • DE

TLV320AIC23BIZQE

Part No TLV320AIC23BIZQE
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC 80-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Stereo Audio
Data Interface I2C, Serial
Resolution (Bits) 16 b, 20 b, 24 b, 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.42 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 055158-TLV320AIC23BIZQE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23BIZQE CAD Model

Description

TLV320AIC23BIZQE - Audio Codec from Texas Instruments

The TLV320AIC23BIZQE is a versatile audio codec from Texas Instruments, designed to provide high-quality audio performance for a wide range of applications. This integrated circuit features a stereo audio DAC (Digital-to-Analog Converter), a stereo audio ADC (Analog-to-Digital Converter), and a variety of additional functionalities that make it an ideal solution for portable and fixed audio systems.

Key Features:

  • High-Quality Audio: With 24-bit conversion resolution and sampling rates up to 96 kHz, the TLV320AIC23BIZQE delivers clear and precise audio reproduction, ensuring an excellent listening experience.
  • Low Power Consumption: Designed for battery-powered devices, this codec consumes minimal power, with various power-down modes to further extend battery life.
  • Flexible Interfaces: The codec supports I2S, DSP, and right-justified audio data interfaces, allowing for easy integration with most microprocessors and digital signal processors.
  • Programmable Gain Amplifier: An on-chip programmable gain amplifier on the microphone input provides flexibility in adjusting input levels, making it suitable for different recording scenarios.
  • Multiple Audio Inputs and Outputs: It features line-in and microphone inputs, as well as line-out and headphone outputs, providing a comprehensive set of connections for various audio paths.

Applications:

The TLV320AIC23BIZQE is designed for use in a multitude of applications, including:

  • Portable Audio Players
  • Smartphones and Tablets
  • Audio Docking Stations
  • Digital Audio Effects Processors
  • Car Audio Systems
  • Home Theater Systems

With its compact size, the TLV320AIC23BIZQE is particularly well-suited for portable devices where space is at a premium. Its robust feature set and high-quality audio output also make it an excellent choice for professional audio equipment, where fidelity and reliability are critical.

Overall, the TLV320AIC23BIZQE from Texas Instruments represents a comprehensive audio solution that meets the needs of both consumers and audio professionals looking for high-quality sound, low power consumption, and flexible integration options.

You May Also Be Interested in

AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
ams
Lowest to $3.2687
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Lowest to $5.3111

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3400 $50.0400
15+ $6.8431 $102.6465
23+ $6.6293 $152.4739
32+ $6.4154 $205.2928
41+ $6.2016 $254.2656
54+ $5.5600 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess