EN
  • EN
  • DE

TLV320AIC12CDBTR

Part No TLV320AIC12CDBTR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC 1CH 16 BIT 3.3V 30TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 88 / 92
Dynamic Range, ADCs / DACs (db) Typ 85 / 92
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 30-TSSOP
Win Source Part Number 055155-TLV320AIC12CDBTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC12CDBTR CAD Model

Description

The TLV320AIC12CDBTR from Texas Instruments is a highly integrated audio codec designed to provide a full audio solution for a wide range of applications. This versatile chip is perfect for developers looking to incorporate high-quality audio functionality into their projects with minimal design complexity and space requirements.

Key Features

  • High-Performance Audio: With its 24-bit delta-sigma analog-to-digital and digital-to-analog converters, the TLV320AIC12CDBTR delivers high-quality sound, making it ideal for applications requiring superior audio clarity.
  • Low Power Consumption: Engineered for efficiency, the codec operates on a low voltage power supply, which reduces power consumption and extends battery life in portable devices.
  • Flexible Audio Interface: The device supports I2S, right-justified, left-justified, and DSP audio interface formats, allowing for easy integration with most microprocessors and digital signal processors.
  • Programmable Functions: It features programmable functions such as volume control, mute, and data formats, providing designers with the flexibility to cater to various audio requirements.
  • Compact Packaging: The TLV320AIC12CDBTR comes in a compact 30-terminal DBT package, making it well-suited for space-constrained applications.

Applications

The codec's versatility makes it an excellent choice for a multitude of applications, including:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Audio Docking Stations
  • Bluetooth Headphones
  • Home and Professional Audio Systems

Technical Specifications

Parameter Value
Resolution 24-bit
Sample Rate 8 kHz to 96 kHz
Supply Voltage 2.7V to 3.6V
Operating Temperature -40°C to 85°C
Package Type 30-terminal DBT

For developers and manufacturers seeking a reliable and versatile audio codec, the TLV320AIC12CDBTR from Texas Instruments stands out as a top choice. Its combination of high-quality audio performance, low power consumption, and compact design makes it an excellent addition to any audio-related project or product.

You May Also Be Interested in

Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1311 $54.7866
14+ $7.4922 $104.8908
21+ $7.2581 $152.4201
29+ $7.0240 $203.6960
37+ $6.7898 $251.2226
50+ $6.0874 $304.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess