Product Overview: TLV320ADC3101IRGRT
The TLV320ADC3101IRGRT is a high-performance, low-power, stereo audio analog-to-digital converter (ADC) from Texas Instruments, designed to provide premium audio solutions for a wide range of applications. This integrated circuit (IC) is an ideal choice for designers looking to enhance audio capture capabilities in their products, thanks to its exceptional signal-to-noise ratio (SNR) and flexible input configurations.
Key Features
- High-Resolution Audio: The TLV320ADC3101IRGRT supports 24-bit resolution and sampling rates up to 96 kHz, ensuring high-fidelity audio capture for an immersive listening experience.
- Low Power Consumption: Optimized for power-sensitive applications, this ADC operates on a supply voltage as low as 1.8V for the analog supply and 1.3V for the digital core, minimizing power consumption without compromising audio quality.
- Programmable Microphone Bias: The device features a programmable microphone bias level, allowing it to interface with a variety of microphones, including MEMS and electret types.
- Flexible Input Options: The TLV320ADC3101IRGRT provides multiple input options, including single-ended, differential, and pseudo-differential configurations, catering to diverse audio design requirements.
- Digital Audio Interface: It features a flexible digital audio interface with I2S, left-justified, and right-justified modes, making it compatible with most digital audio processors and microcontrollers.
Applications
- Portable Audio Devices
- Professional Audio Recording Equipment
- Wireless Microphones
- Audio Interfaces and Sound Cards
- Voice-Activated Systems
The TLV320ADC3101IRGRT is housed in a compact QFN package, making it suitable for space-constrained applications. Its robust design ensures reliable operation across a temperature range of -40°C to 85°C, catering to industrial-grade requirements. With its advanced features and high integration level, the TLV320ADC3101IRGRT from Texas Instruments stands out as a superior choice for designers looking to incorporate professional-grade audio ADC capabilities into their products.
For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to access the full datasheet and design resources for the TLV320ADC3101IRGRT.