EN
  • EN
  • DE

TLV2770IP

Part No TLV2770IP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF 2.7-V HIGH-SLEW-RATE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 10.5V/μs
Gain Bandwidth Product 5.1MHz
Current - Input Bias 2pA
Voltage - Input Offset 500μV
Supply Current 1mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TLV2770
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1270263-TLV2770IP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2770IP CAD Model

Description

Product Overview: Texas Instruments TLV2770IP

The Texas Instruments TLV2770IP is a high-precision operational amplifier that offers a perfect blend of features suitable for a wide range of applications. This op-amp boasts a rail-to-rail output swing on a single 2.7V to 6V supply, which is ideal for battery-powered and portable applications. Its low-voltage operation does not compromise its performance, as it is designed to provide a high slew rate of 10.5 V/µs and a bandwidth of 5.1 MHz.

The TLV2770IP is part of the TLV277x family, which is characterized by its low input bias current and offset voltage, making it an excellent choice for sensor interfaces and other precision circuits. The device is also equipped with a shutdown feature, which reduces the supply current to 0.3 µA, greatly extending the battery life of portable devices when the op-amp is not in use.

This operational amplifier is encapsulated in an 8-pin plastic DIP (PDIP) package, ensuring ease of handling and integration into a variety of circuit designs. Its robust design allows it to operate over an extended industrial temperature range of -40°C to 125°C, making it reliable for use in harsh environments.

Key features of the TLV2770IP include:

  • Rail-to-rail output swing
  • Single-supply operation from 2.7V to 6V
  • Low input bias current
  • High slew rate: 10.5 V/µs
  • Wide bandwidth: 5.1 MHz
  • Shutdown mode reducing supply current to 0.3 µA
  • Extended industrial temperature range: -40°C to 125°C
  • 8-pin PDIP packaging for convenient integration

The TLV2770IP is a versatile component that is well-suited for applications such as active filters, A/D convertor drivers, DSP interface, and many other precision analog signal processing tasks. With its low power consumption and high accuracy, it is a go-to choice for engineers looking to optimize their designs for performance and power efficiency.

Overall, the TLV2770IP from Texas Instruments represents a reliable, high-performance solution for today’s demanding analog circuits. Its combination of features ensures that it can meet the needs of a broad spectrum of electronic designs.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess