The TLV2548CPWR is a precision, octal-channel, 12-bit analog-to-digital converter (ADC) produced by the renowned semiconductor manufacturer, Texas Instruments. This high-performance ADC is designed to operate with a single power supply ranging from 2.7V to 5.5V, making it versatile for various applications in both portable and stationary electronics.
Key Features
- Resolution: 12-bit, offering fine granularity for a wide range of signal levels.
- Channels: 8 analog input channels, providing the capability to process multiple signals simultaneously.
- Sampling Rate: Features a maximum sampling rate of up to 200 kSPS, allowing for high-speed data acquisition and processing.
- Interface: Serial interface with SPI™/QSPI™/MICROWIRE™ compatibility, enabling easy integration with most microcontrollers and digital systems.
- Power Consumption: Low power consumption with a power-saving standby mode, ideal for battery-powered devices.
- Input Range: Programmable input ranges and an on-chip 2.5V reference, providing flexibility in signal conditioning.
- Package: Available in a compact TSSOP-20 package, minimizing the footprint on PCBs.
Applications
The TLV2548CPWR is a versatile ADC that can be used in a variety of applications, including:
- Data acquisition systems
- Battery-operated equipment
- Industrial process control
- Medical instruments
- Scientific instrumentation
Quality and Reliability
Texas Instruments is known for its commitment to quality and the TLV2548CPWR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device also features built-in self-test capabilities, enhancing system reliability.
Ordering Information
The product is available in tape and reel packaging, with the orderable part number TLV2548CPWR. This packaging ensures safe delivery and easy handling for mass production requirements.