EN
  • EN
  • DE

TLV2442QPWRG4Q1

Part No TLV2442QPWRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP / Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.4V/μs
Gain Bandwidth Product 1.81MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Current - Supply 750μA
Current - Output / Channel 50mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 10V, ±1.35V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Part Number Series TLV2442
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807245-TLV2442QPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian TLV2442QPWRG4Q1 CAD Model

Description

TLV2442QPWRG4Q1 - Texas Instruments Operational Amplifier

The TLV2442QPWRG4Q1 from Texas Instruments is a high-quality operational amplifier (op-amp) designed for a wide range of applications. This device is part of TI's automotive-qualified products, ensuring it meets the stringent requirements of the automotive industry for reliability and performance.

The TLV2442QPWRG4Q1 features a rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly beneficial in single-supply applications where the full supply voltage range is utilized. The device operates at a supply voltage range from 2.7V to 6V, making it versatile for both low-voltage and standard 5V systems.

With its low input bias current and low offset voltage, this op-amp is suitable for applications requiring precise signal amplification, such as sensor interfacing, ADC buffer circuits, and active filters. The low power consumption of the TLV2442QPWRG4Q1 makes it an excellent choice for battery-powered devices, where power efficiency is crucial.

The device is offered in a TSSOP-8 (Thin Shrink Small Outline Package) which provides a compact footprint while allowing for adequate thermal performance. This packaging is ideal for space-constrained applications while still providing good thermal characteristics for power dissipation.

Additionally, the TLV2442QPWRG4Q1 is characterized for operation from -40°C to 125°C, which ensures reliable operation across a wide temperature range, a necessity for automotive and industrial environments that can experience extreme temperatures.

Key features of the TLV2442QPWRG4Q1 include:

  • Rail-to-Rail Output
  • Low Input Bias Current
  • Low Offset Voltage
  • Supply Voltage Range: 2.7V to 6V
  • Low Power Consumption
  • Extended Temperature Range: -40°C to 125°C
  • Automotive-Qualified
  • Compact TSSOP-8 Packaging

Whether used in automotive control systems, power management modules, or portable electronics, the TLV2442QPWRG4Q1 op-amp from Texas Instruments delivers the performance and reliability that engineers need to create robust, high-quality electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7472 $52.4160
70+ $1.4336 $100.3520
110+ $1.3888 $152.7680
150+ $1.3440 $201.6000
195+ $1.2992 $253.3440
260+ $1.1648 $302.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess