EN
  • EN
  • DE

TLV2372QDRG4Q1

Part No TLV2372QDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TLV2372
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-22845-2, 296-22845-1-NDR, 296-22845-2-NDR, -296-22845-1-NDR, 296-22845-6, 296-22845-6-NDR, -296-22845-1-ND, -TLV2372QDRG4Q1-NDR, 296-22845-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900163-TLV2372QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian TLV2372QDRG4Q1 CAD Model

Description

TLV2372QDRG4Q1 - Texas Instruments Operational Amplifier

The TLV2372QDRG4Q1 is a high-precision operational amplifier from Texas Instruments, designed to meet the stringent requirements of automotive and industrial applications. This dual operational amplifier integrates advanced features that provide optimal performance in a wide range of conditions.

Key Features

  • Low Offset Voltage: The device offers a low input offset voltage, which is essential for applications requiring high accuracy and precision.
  • High Gain Bandwidth: With a high gain bandwidth product, the TLV2372QDRG4Q1 is capable of operating at higher frequencies, making it suitable for fast signal amplification.
  • Low Noise: The operational amplifier has a low noise density, which is critical for applications where signal integrity is paramount.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is especially useful in single-supply applications.
  • Wide Supply Range: It can operate from a wide supply voltage range, accommodating various application requirements from 2.7 V to 16 V.
  • Robust Design: The TLV2372QDRG4Q1 is designed to withstand harsh automotive environments, meeting the qualifications of the AEC-Q100 Grade 1 standard.

Applications

The versatility of the TLV2372QDRG4Q1 makes it an ideal choice for a multitude of applications, including:

  • Automotive sensor signal conditioning
  • Electronic power steering
  • Battery management systems
  • Industrial process controls
  • Analog-to-digital converter drivers
  • Active filters and amplifiers

Package and Quality

The TLV2372QDRG4Q1 is available in a compact SOIC-8 package, which is suitable for space-constrained applications. The device's quality is ensured by Texas Instruments' rigorous testing protocols and is backed by their commitment to reliability and performance.

Overall, the TLV2372QDRG4Q1 operational amplifier is a reliable and high-performing component that delivers precision, efficiency, and durability, making it an excellent choice for designers and engineers looking to enhance the performance of their automotive and industrial electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6497 $50.3443
41+ $2.4820 $101.7620
63+ $2.3982 $151.0866
90+ $2.2305 $200.7450
117+ $2.1466 $251.1522
146+ $2.0628 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess