EN
  • EN
  • DE

TLV2322IP

Part No TLV2322IP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LinCMOSE LOW-VOLTAGE LOW-POWER OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.03V/μs
Gain Bandwidth Product 85kHz
Current - Input Bias 0.6pA
Voltage - Input Offset 1.1mV
Supply Current 20μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2V ~ 8V, ±1V ~ 4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TLV2322
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1270016-TLV2322IP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2322IP CAD Model

Description

Product Overview: TLV2322IP from Texas Instruments

The TLV2322IP is a high-performance, low-voltage operational amplifier from Texas Instruments, designed to operate with single or dual supplies. This op-amp is part of Texas Instruments' TLV series, which is known for its low-power consumption and high accuracy. The TLV2322IP is particularly suitable for battery-powered applications, portable devices, and any system where power efficiency is a critical consideration.

Key Features

  • Low Power Consumption: The TLV2322IP is optimized for low power consumption, making it ideal for portable and battery-operated applications. It has a quiescent current of just 220 µA per channel, which helps to extend battery life.
  • Wide Supply Voltage Range: This operational amplifier can operate from a supply voltage range of 2.7V to 16V, allowing for flexibility in various circuit designs and applications.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which enables the output to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • High Input Impedance: With a high input impedance, the TLV2322IP minimizes current draw at the input terminals, which is beneficial for interfacing with high-impedance sources.
  • Stable with Capacitive Loads: The op-amp is designed to be stable when driving capacitive loads, making it a robust choice for a wide range of applications.

Applications

The TLV2322IP is versatile and can be used in a variety of applications, including:

  • Portable devices
  • Battery-powered equipment
  • Power-sensitive applications
  • Sensor signal conditioning
  • Medical devices
  • Analog filters
  • Data acquisition systems

Package and Quality

The TLV2322IP is offered in a PDIP-8 (Plastic Dual In-line Package) which is suitable for through-hole mounting. This makes it easy to integrate into a variety of circuit boards and prototypes. Texas Instruments ensures high-quality manufacturing standards, and the device is designed to meet the rigorous demands of the industrial and consumer markets.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5623 $50.6070
220+ $0.4614 $101.5080
340+ $0.4470 $151.9800
465+ $0.4326 $201.1590
600+ $0.4181 $250.8600
805+ $0.3749 $301.7945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess