EN
  • EN
  • DE

TLV2262

Part No TLV2262
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSE RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269994-TLV2262
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Signal Processing, Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TLV2262 CAD Model

Description

The TLV2262 from Texas Instruments is a high-quality dual operational amplifier that offers a perfect blend of features for a wide range of applications. This op-amp is designed for low-voltage operation, with a supply range from 2.7V to 8V, making it an ideal choice for battery-powered and portable devices.

One of the key advantages of the TLV2262 is its low power consumption. With a quiescent current of just 210 µA per channel, it helps to extend battery life in portable applications. Despite its low power usage, the TLV2262 does not compromise on performance, providing a high slew rate of 3.6 V/µs and a bandwidth of 1.9 MHz.

The TLV2262 also features a rail-to-rail output swing, which allows for maximum dynamic range, especially useful in low-voltage operations. This feature ensures that the output signal can swing very close to the supply rails, thus maximizing the signal amplitude without clipping.

With an input common-mode voltage range that includes ground, the TLV2262 can be used in single-supply applications, simplifying circuit design. Its low input bias current of 1 pA typ. makes it suitable for high-impedance sensor interfaces and precision applications.

In terms of protection, the TLV2262 is equipped with built-in ESD (electrostatic discharge) protection circuits, which can withstand discharges of up to 2000V, ensuring robustness and reliability in harsh environments.

Moreover, the TLV2262 is available in a variety of packages, including the 8-pin SOIC and the space-saving 8-pin MSOP, which are suitable for applications where space is at a premium. Whether you're designing an audio amplifier, filter, sensor interface, or any other analog circuit, the TLV2262 is a reliable and efficient solution that combines high performance with low power consumption.

Key Features:

  • Supply Voltage Range: 2.7V to 8V
  • Low Quiescent Current: 210 µA/Channel
  • High Slew Rate: 3.6 V/µs
  • Bandwidth: 1.9 MHz
  • Rail-to-Rail Output Swing
  • Input Common-Mode Voltage Range Includes Ground
  • Low Input Bias Current: 1 pA typ.
  • ESD Protection: 2000V
  • Multiple Package Options

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0023 $50.0575
61+ $1.6430 $100.2230
95+ $1.5916 $151.2020
130+ $1.5403 $200.2390
168+ $1.4889 $250.1352
225+ $1.3349 $300.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess