EN
  • EN
  • DE

TLV2217-33KC

Part No TLV2217-33KC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT 3.3-V FIXED-VOLTAGE REGULATORS | IC REG LINEAR 3.3V 500MA TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.5V at 500mA
Output Current 500mA
PSRR 62dB (120Hz)
Protection Features Over Current, Over Temperature, Over Voltage
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number TLV2217-33
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1269965-TLV2217-33KC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2217-33KC CAD Model

Description

Product Overview: TLV2217-33KC

The TLV2217-33KC is a robust, low-dropout voltage regulator designed by Texas Instruments to deliver a stable 3.3V output. This reliable component is an ideal choice for applications requiring a consistent voltage supply, even with variations in input voltage or load conditions. The TLV2217-33KC is a member of the TLV2217 series, known for their low dropout performance and high accuracy.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is common for powering logic circuits and microcontrollers.
  • Dropout Voltage: The low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, minimizing power loss and heat dissipation.
  • Current Capacity: It is capable of delivering up to 500mA of output current, suitable for a variety of low-power applications.
  • Thermal Protection: The regulator includes built-in thermal protection that safeguards the device from damage due to overheating.
  • Stability: Designed for stability with low equivalent series resistance (ESR) capacitors, providing flexibility in the choice of output capacitors.
  • Package: The TLV2217-33KC is available in a TO-220 package, which is widely used and easy to handle in various circuit designs.

Applications

The TLV2217-33KC is well-suited for a broad range of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Portable Devices
  • Power Management Solutions

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLV2217-33KC is no exception. It is designed to meet the stringent requirements of industrial and consumer applications. With its built-in protection features and stable performance, the TLV2217-33KC is a reliable choice for designers looking to ensure the longevity and reliability of their systems.

Summary

In summary, the TLV2217-33KC from Texas Instruments is a versatile and efficient voltage regulator, offering a fixed 3.3V output with a low dropout voltage and a high current capacity. Its thermal protection, stability with various capacitors, and standard package make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2459 $56.0655
100+ $1.0223 $102.2300
155+ $0.9904 $153.5120
210+ $0.9584 $201.2640
270+ $0.9265 $250.1550
365+ $0.8306 $303.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess