Product Overview: Texas Instruments TLV2172IDGKT
The TLV2172IDGKT from Texas Instruments is a state-of-the-art operational amplifier (op-amp) that offers an exceptional balance of performance and power efficiency. This device is part of the TLV217x family, which is renowned for its precision and low-power operation. The TLV2172IDGKT is a dual-channel op-amp, making it an ideal choice for applications requiring multiple amplifiers while minimizing space on the PCB.
Key Features
- Low Power Consumption: With a supply current of just 850 µA per channel, it is optimized for battery-powered and energy-efficient applications.
- Wide Supply Range: The device operates over a broad supply range of 4.5 V to 36 V, or ±2.25 V to ±18 V in split-supply applications, providing design flexibility.
- High Precision: The TLV2172IDGKT boasts a low input offset voltage, which enhances measurement accuracy and system performance.
- Robust Design: The device is specified for operation from -40°C to +125°C, ensuring reliable performance in extreme environments.
- Advanced Packaging: Housed in a VSSOP-8 (DGK) package, it offers a compact footprint that is beneficial for space-constrained applications.
Applications
The TLV2172IDGKT is well-suited for a wide range of applications, including:
- Test and measurement equipment
- Medical devices
- Industrial control systems
- Automotive systems
- Power management systems
Why Choose TLV2172IDGKT?
Designers often select the TLV2172IDGKT for its combination of high precision, low power, and versatility. Its dual-channel configuration saves space and reduces component count in complex circuits. The operational amplifier's robustness and reliability under varying conditions make it a preferred component for mission-critical and long-lifespan products. Furthermore, Texas Instruments' commitment to quality ensures that the TLV2172IDGKT meets the highest industry standards, providing peace of mind for engineers and product manufacturers.