EN
  • EN
  • DE

TLV1117-15IDCYR

Part No TLV1117-15IDCYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ADJUSTABLE AND FIXED LOW-DROPOUT VOLTAGE REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 1.5V
Voltage Dropout (Maximum) 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 15mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-4
Win Source Part Number 1269898-TLV1117-15IDCYR
Manufacturer Homepage www.ti.com
Family Name TLV1117-15
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin China, Hong Kong
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV1117-15IDCYR CAD Model

Description

Overview of Texas Instruments TLV1117-15IDCYR

The TLV1117-15IDCYR is a reliable and efficient low-dropout regulator (LDO) designed and manufactured by Texas Instruments. This component is engineered to provide a fixed output voltage of 1.5V, making it an ideal choice for a wide range of electronic applications that require a stable and precise voltage supply. The device is capable of delivering an output current of up to 800mA, which suits it for both low and moderate power requirements.

Key Features

  • Output Voltage: The TLV1117-15IDCYR provides a fixed output of 1.5 volts, which is essential for consistent performance in electronic circuits.
  • Output Current: With an output current capacity of 800mA, this LDO can power a variety of components, from small sensors to larger ICs.
  • Low Dropout Voltage: The low dropout feature ensures that the regulator maintains its output stability even when the input voltage is close to the output voltage, improving efficiency and battery life in portable applications.
  • Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage from overheating, enhancing the product's reliability and longevity.
  • Overcurrent Protection: The TLV1117-15IDCYR is also equipped with overcurrent protection, safeguarding the device and the downstream components from excessive current conditions.

Applications

The Texas Instruments TLV1117-15IDCYR is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Portable Devices
  • Power Supplies
  • Embedded Systems
  • Microcontroller Power Management

Package and Quality

The TLV1117-15IDCYR comes in a compact SOT-223 package, which is suitable for surface-mount technology (SMT) and allows for efficient use of PCB space. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet high standards of performance and reliability, ensuring that it can meet the needs of both commercial and industrial applications.

With its combination of features, the TLV1117-15IDCYR from Texas Instruments stands out as a robust and dependable choice for designers looking to incorporate a stable voltage regulator into their electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4053 $50.6625
305+ $0.3326 $101.4430
470+ $0.3222 $151.4340
645+ $0.3118 $201.1110
830+ $0.3014 $250.1620
1,115+ $0.2702 $301.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess