EN
  • EN
  • DE

TLV1117-15CDCY

Part No TLV1117-15CDCY
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description ADJUSTABLE AND FIXED LOW-DROPOUT VOLTAGE REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 1.5V
Voltage Dropout (Maximum) 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-4
Win Source Part Number 1269894-TLV1117-15CDCY
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV1117-15
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV1117-15CDCY CAD Model

Description

The TLV1117-15CDCY is a low-dropout (LDO) voltage regulator from Texas Instruments, designed to provide a fixed output of 1.5V with a current up to 800mA. This regulator is part of the TLV1117 series, which is known for its reliability and efficiency in a variety of applications, including but not limited to consumer electronics, automotive, and industrial systems.

Key Features

  • Output Voltage: Fixed 1.5V regulation, suitable for circuits requiring a stable low voltage supply.
  • Current Capacity: Capable of delivering up to 800mA of output current, making it ideal for powering a wide range of devices.
  • Low Dropout: The LDO design ensures a minimal voltage drop between the input and output, which enhances efficiency and allows operation with very low input-output voltage differentials.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from damage due to overheating.
  • Short Circuit Protection: The built-in short-circuit protection feature provides additional safety, ensuring the regulator and your device are safeguarded against potential damage from direct shorts.
  • Package: Available in a compact SOT-223 package, which is suitable for space-constrained applications.

Applications

The TLV1117-15CDCY is versatile and can be used in various applications that require a regulated 1.5V power supply. Its robust design makes it suitable for:

  • Consumer Electronics: Mobile phones, personal digital assistants (PDAs), and digital cameras.
  • Automotive: Car infotainment systems, GPS, and other automotive electronics.
  • Industrial: PLCs, sensors, and other control systems that require a stable voltage supply.

Quality and Support

As a product of Texas Instruments, the TLV1117-15CDCY is backed by a reputation for quality and reliability. Texas Instruments provides comprehensive technical support and documentation for this product, including datasheets, reference designs, and application notes, which are available on their website. This ensures that engineers can integrate the TLV1117-15CDCY into their designs with confidence, benefiting from both the product's performance and the manufacturer's support.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3382 $50.7300
365+ $0.2775 $101.2875
560+ $0.2689 $150.5840
770+ $0.2602 $200.3540
995+ $0.2515 $250.2425
1,335+ $0.2255 $301.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess