EN
  • EN
  • DE

TLV0834IPWR

Part No TLV0834IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8-BIT 4CH SER 3V 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 41k
Number of Inputs 2, 3, 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 120830-TLV0834IPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV0834IPWR CAD Model

Description

Product Overview: Texas Instruments TLV0834IPWR

The Texas Instruments TLV0834IPWR is a state-of-the-art analog-to-digital converter (ADC) that offers a perfect blend of functionality and performance for a wide range of applications. This device is part of the TLV0834 series, which are 8-bit successive approximation ADCs designed with Texas Instruments' commitment to precision and durability.

With its 8-bit resolution, the TLV0834IPWR provides a fine level of detail in analog signal conversion, making it suitable for applications that require accurate data acquisition without the need for high-resolution ADCs. The device operates on a single 5V power supply, which simplifies the power design in many systems.

The TLV0834IPWR comes in a TSSOP-14 (Thin Shrink Small Outline Package) that is optimized for reduced space on printed circuit boards. This compact form factor is particularly beneficial for space-constrained applications such as portable devices, consumer electronics, and remote sensors.

Key Features

  • Resolution: 8-bit resolution for precise analog to digital conversion.
  • Channels: Four analog input channels, allowing multiple signals to be processed.
  • Sampling Rate: Offers a sampling rate that supports common data acquisition requirements.
  • Interface: Simple digital interface for easy connection to microcontrollers and other digital systems.
  • Power Supply: Single 5V power supply for ease of integration into various circuit designs.
  • Package: Available in a space-saving TSSOP-14 package.

Applications

The TLV0834IPWR is versatile enough to be used in a variety of applications. It is particularly well-suited for:

  • Battery-powered devices
  • Data loggers
  • Portable instrumentation
  • Consumer electronics
  • Remote sensing equipment

Designed with the reliability and engineering excellence that Texas Instruments is known for, the TLV0834IPWR ADC is an excellent choice for designers and engineers looking to integrate an efficient and reliable analog-to-digital conversion process into their projects.

Whether for industrial, commercial, or hobbyist applications, the TLV0834IPWR from Texas Instruments stands out as a robust, versatile, and cost-effective solution for a multitude of analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9364 $50.8092
8+ $13.8966 $111.1728
12+ $13.4623 $161.5476
16+ $13.0280 $208.4480
20+ $12.5938 $251.8760
27+ $11.2910 $304.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,195 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess