EN
  • EN
  • DE

TLK1201AIRCP

Part No TLK1201AIRCP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ETHERNET TRANSCEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 2.3 V ~ 2.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-VFQFP Exposed Pad
Manufacturer Package 64-HVQFP
Win Source Part Number 1269647-TLK1201AIRCP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLK1201AI
Introduction Date January 01, 2005
ECCN 5A991.b.1
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TLK1201AIRCP CAD Model

Description

The TLK1201AIRCP is a high-speed, single-lane, bidirectional serial-link transceiver designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This advanced transceiver is an ideal solution for facilitating point-to-point data communications with high throughput and minimal signal degradation.

Key Features

  • Data Rate: The TLK1201AIRCP supports a broad range of data rates from 0.6 Gbps to 1.25 Gbps, making it highly versatile for various applications.
  • Interface: It features a flexible interface with an independent transmit and receive functions that are compatible with various industry standards, ensuring seamless integration into existing systems.
  • Low Power Consumption: With its low-power architecture, the device operates efficiently, reducing thermal footprints and saving energy costs.
  • Hot-Plug Capability: The transceiver is equipped with hot-plug protection, which prevents damage to the device when cables are connected or disconnected while the power is on.
  • Signal Integrity: Integrated signal conditioning technology enhances signal quality by reducing jitter and compensating for long-distance transmission losses.

Applications

The TLK1201AIRCP is suitable for a wide range of applications, including but not limited to:

  • High-speed data transfer for networking and telecommunications.
  • Backplane interconnects for servers and storage systems.
  • High-definition video and multimedia content transmission.
  • Industrial control systems requiring high-speed data acquisition and communication.

Quality and Reliability

As with all Texas Instruments products, the TLK1201AIRCP is built to meet high standards of quality and reliability. It undergoes rigorous testing to ensure it performs under a wide range of conditions and is compliant with industry standards for safety and performance.

Summary

The Texas Instruments TLK1201AIRCP transceiver is a robust and reliable component that offers high-speed bidirectional data transmission, low power consumption, and advanced signal conditioning. It is a versatile solution that can be deployed in a variety of high-performance data communication systems.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7706 $54.3942
16+ $6.3759 $102.0144
25+ $6.1767 $154.4175
34+ $5.9774 $203.2316
44+ $5.7782 $254.2408
58+ $5.1804 $300.4632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess