EN
  • EN
  • DE

TLK10031CTR

Part No TLK10031CTR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 144FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 1/1 Transceiver - - 144-FCBGA (13x13)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 144-BBGA, FCBGA
Case / Package 144-FCBGA (13x13)
Family Name TLK10031
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number -296-42414-ND, 296-42414
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899933-TLK10031CTR
Ultra Librarian 3D Model Ultra Librarian TLK10031CTR CAD Model

Description

The TLK10031CTR is a high-performance, single-channel multi-rate transceiver module designed and manufactured by Texas Instruments. This versatile integrated circuit is engineered to handle serial data rates up to 10.3125 Gbps, making it an ideal solution for a wide range of data communication applications, including backplane, cable, and chip-to-chip interfaces.

Key Features and Benefits

  • Multi-Rate Flexibility: The TLK10031CTR supports various data rates, making it suitable for multiple standards like Gigabit Ethernet, Fibre Channel, and other proprietary protocols.
  • Robust Signal Integrity: With its advanced equalization and clock data recovery (CDR) techniques, the device ensures reliable data transmission even over long or noisy channels.
  • Low Power Consumption: Designed for efficiency, the transceiver operates with a minimal power draw, reducing thermal challenges and improving system power budgets.
  • Small Form Factor: The compact size of the TLK10031CTR allows for a high-density configuration, saving precious board space in complex systems.
  • Integrated Diagnostics: Built-in diagnostic features facilitate system testing and troubleshooting, enhancing the maintainability of the end application.

Applications

The TLK10031CTR is suitable for deployment in a variety of high-speed data transmission systems. Its flexibility and performance make it an excellent choice for:

  • Telecommunication and Networking Equipment
  • Data Center Infrastructure
  • High-Speed Data Acquisition Systems
  • Industrial Control and Automation
  • Medical Imaging and Diagnostic Equipment

Quality and Reliability

As with all Texas Instruments products, the TLK10031CTR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, reliability, and longevity in the field. Engineers and designers can trust this transceiver to deliver consistent operation across a range of environmental conditions and under varying loads.

Ordering Information

The TLK10031CTR is available in a compact QFN package and is fully RoHS compliant. For ordering, pricing, and detailed specifications, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2732 $96.5464
3+ $39.6088 $118.8264
4+ $38.3710 $153.4840
6+ $37.1333 $222.7998
7+ $35.8955 $251.2685
10+ $32.1822 $321.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 563 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess