EN
  • EN
  • DE

TLIN1024ARGYRQ1

Part No TLIN1024ARGYRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000144-TLIN1024ARGYRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Series Automotive, AEC-Q100
Packaging Tape & Reel (TR)
Voltage - Supply 4V ~ 36V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5.5x3.5)
Ultra Librarian 3D Model Ultra Librarian TLIN1024ARGYRQ1 CAD Model

Description

Product Overview: TLIN1024ARGYRQ1 from Texas Instruments

The TLIN1024ARGYRQ1 is a state-of-the-art automotive Local Interconnect Network (LIN) transceiver designed by Texas Instruments to meet the rigorous demands of in-vehicle networking applications. It is specifically tailored for systems requiring low-power consumption and high-performance data communication, making it an ideal solution for automotive comfort, lighting, and sensor applications.

Key Features

  • Compliance: Fully compliant with LIN 2.0, 2.1, 2.2, 2.2A, and SAE J2602 standards, the TLIN1024ARGYRQ1 ensures interoperability with other LIN-compliant devices.
  • Operating Voltage: The device supports a wide operating voltage range from 5.5V to 27V, accommodating the variations in automotive battery levels.
  • Temperature Range: Designed to withstand extreme temperatures, it operates effectively in a range from -40°C to +125°C, suitable for harsh automotive environments.
  • Low Power Mode: It includes a low-power sleep mode with a typical current draw of 5 µA, contributing to energy efficiency and battery life conservation in vehicles.
  • Robustness: The transceiver is protected against battery voltage and ground shifts, with an integrated termination resistor, ensuring reliable communication under fluctuating conditions.
  • Wake-Up Capability: Features a wake-up capability via LIN bus and local wake-up that allows devices to be roused from low power mode when communication is necessary.

Applications

The TLIN1024ARGYRQ1 is suitable for a wide array of automotive applications, including but not limited to:

  • Body Control Modules (BCM)
  • Steering Wheel Functions
  • Rain/Light Sensors
  • Seat Positioning Systems
  • Door Modules
  • HVAC Controls

Quality and Reliability

As with all Texas Instruments products, the TLIN1024ARGYRQ1 is manufactured to the highest quality standards, ensuring reliability and performance. It is AEC-Q100 qualified, meaning it has passed stringent automotive industry tests for quality and robustness. This LIN transceiver is designed to facilitate communication in advanced vehicular systems, offering designers a flexible and robust network interface solution.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3836 $55.3440
90+ $1.1353 $102.1770
140+ $1.0998 $153.9720
190+ $1.0643 $202.2170
245+ $1.0289 $252.0805
330+ $0.9224 $304.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,133 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess