EN
  • EN
  • DE

TLE2074AIDWRG4

Part No TLE2074AIDWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Win Source Part Number 217868-TLE2074AIDWRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2074AIDWRG4 CAD Model

Description

The TLE2074AIDWRG4 is a high-performance, precision operational amplifier (op-amp) manufactured by Texas Instruments. This device is part of TI's Excalibur low-noise operational amplifier series and is designed to meet the requirements of a wide range of applications, including those in the test and measurement, audio, and industrial sectors.

Key Features

  • Channel Count: The TLE2074AIDWRG4 comes with four independent, high-precision channels, making it suitable for multichannel applications or systems requiring multiple op-amps.
  • Low Noise: With its low-noise design, the TLE2074AIDWRG4 ensures high-fidelity signal amplification, which is critical for audio processing and sensitive instrumentation.
  • High Output Drive Capability: This op-amp can drive large loads with ease, which is beneficial for driving headphones or other audio devices.
  • Wide Supply Range: The device operates over a broad supply voltage range, accommodating various power supply configurations and making it versatile for different electronic systems.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedances, improving overall system accuracy.
  • Enhanced Performance: The TLE2074AIDWRG4 offers improved performance over standard industry op-amps, including better bandwidth, slew rate, and stability.

Applications

The TLE2074AIDWRG4 is ideal for a variety of applications where precision and low noise are essential. Some common applications include:

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Active Filters
  • Data Acquisition Systems
  • Industrial Process Controls

Package and Quality

The TLE2074AIDWRG4 is offered in a SOIC-14 (Wide Body) package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB assembly processes. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards of performance and reliability.

Overall, the TLE2074AIDWRG4 by Texas Instruments is a versatile, high-quality op-amp that offers designers the performance and features needed for demanding applications where precision and low noise are paramount.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess