EN
  • EN
  • DE

TLC5954RTQR

Part No TLC5954RTQR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description TLC5954 48-Channel, Constant-Current LED Driver with Global Brightness Control, LED Open-Short Detection, and Power-Save Mode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 48
Voltage Supply MIN 3V
Voltage Supply MAX 3.6V
Voltage - Output 10V
Output Current per Channel 24.4mA, 34.9mA
Applications Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-QFN (8x8)
Win Source Part Number 1269179-TLC5954RTQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5954
Introduction Date April 15, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5954RTQR CAD Model

Description

Overview of Texas Instruments TLC5954RTQR

The Texas Instruments TLC5954RTQR is a highly efficient, 16-channel, constant-current sink LED driver designed to cater to a variety of lighting and display applications. This advanced component features an integrated grayscale (GS) PWM and dot correction (DC) functionality that allows for precise control and color mixing of LED arrays, making it an ideal choice for full-color video displays, advertising signs, and decorative lighting.

Key Features

  • 16-Channel LED Driver: Each channel can be individually controlled, providing flexibility for complex lighting designs.
  • Constant-Current Sink: The TLC5954RTQR maintains a consistent current to ensure uniform brightness across all connected LEDs.
  • Grayscale PWM Control: It offers up to 65,536 grayscale (GS) levels for fine-tuned brightness control, delivering smooth and vibrant color transitions.
  • Dot Correction: The integrated dot correction feature compensates for variations in LED brightness and color to ensure a uniform display.
  • High-Speed Data Transfer: The device supports data transfer rates up to 30 MHz for rapid updating of LED states, which is crucial for high-frame-rate video displays.
  • Error Detection: Built-in error detection capabilities, including LED open detection and thermal error flag, provide increased reliability.

Applications

The TLC5954RTQR's versatility makes it suitable for a wide range of applications:

  • Full-color video screens
  • Outdoor and indoor advertising panels
  • Professional lighting systems
  • Architectural lighting
  • Channel letters

Technical Specifications

  • Supply Voltage: 3.0 V to 5.5 V
  • Output Current: Adjustable from 3 mA to 45 mA per channel
  • Package: The device comes in a QFN package, which is highly compact and suitable for space-constrained applications.

The TLC5954RTQR from Texas Instruments is a robust solution for controlling multiple LEDs with precision and ease. Its advanced features and high-speed performance make it an excellent choice for developers and manufacturers looking to create dynamic and visually stunning LED displays and lighting systems.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9934 $51.9142
31+ $3.2767 $101.5777
48+ $3.1743 $152.3664
66+ $3.0719 $202.7454
85+ $2.9695 $252.4075
113+ $2.6623 $300.8399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess