EN
  • EN
  • DE

TLC5951DAPR

Part No TLC5951DAPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 24-Channel, 12-Bit PWM LED Driver with 7-Bit Dot Correction and 3-Group, 8-Bit Global Brightness Control | IC LED DRIVER LIN 40MA 38HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 24
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 15V
Current - Output / Channel 40mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 38-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 38-HTSSOP
Family Part Number TLC5951
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1269177-TLC5951DAPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5951DAPR CAD Model

Description

The TLC5951DAPR from Texas Instruments is a highly flexible, 24-channel, constant-current LED driver integrated circuit (IC) designed to enable the creation of sophisticated lighting solutions. It is particularly well-suited for full-color display applications, including large video displays, decorative lighting, and architectural lighting.

Key Features:

  • 24 Independently Controlled Channels: Each channel can be individually adjusted, allowing for precise control over brightness and color mixing for RGB LED configurations.
  • Constant-Current Sink: The TLC5951DAPR ensures a consistent current up to 120 mA per channel, providing stable and uniform brightness across all connected LEDs.
  • Enhanced Spectrum PWM (ESPWM): This feature provides high color depth and fine dimming capability, which results in smooth color transitions and grayscale rendering.
  • Flexible Data Interface: The device supports a wide range of data transfer rates, making it compatible with various microcontrollers and digital signal processors.
  • Error Detection: Built-in error detection features such as LED open detection and thermal shutdown protect the system and extend the lifespan of the LEDs.
  • Programmable Grayscale (GS) and Global Brightness Control (BC): These features allow for dynamic control of LED brightness and can be used to implement power-saving modes.

Applications:

The TLC5951DAPR is ideal for a range of applications that require high-quality, reliable LED driving capabilities. These include:

  • Video Displays
  • Channel Letters
  • Stage Lighting
  • Billboard Displays
  • General Purpose LED Illumination

Package and Quality:

The IC comes in a HTSSOP-38 (DAP) package, which is designed for thermal efficiency and space-saving on PCBs. Texas Instruments ensures high manufacturing standards, providing robust performance and reliability.

Getting Started:

Designers can begin integrating the TLC5951DAPR into their projects by accessing Texas Instruments' extensive online resources, including datasheets, application notes, and design tools. These resources provide valuable information to help streamline the design process and bring products to market faster.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7676 $51.9084
22+ $4.7324 $104.1128
33+ $4.5845 $151.2885
46+ $4.4366 $204.0836
59+ $4.2887 $253.0333
79+ $3.8451 $303.7629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,488 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess