EN
  • EN
  • DE

TLC5949PWPR

Part No TLC5949PWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN DIM 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC 16 Output Linear Shift Register PWM Dimming 45mA 24-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-HTSSOP
Family Name TLC5949
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40586-2, 296-40586-1, 296-40586-6, TLC5949PWPR-ND, -296-40586-1-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899855-TLC5949PWPR
Ultra Librarian 3D Model Ultra Librarian TLC5949PWPR CAD Model

Description

Product Overview: Texas Instruments TLC5949PWPR

The Texas Instruments TLC5949PWPR is a highly versatile LED driver that offers state-of-the-art solutions for efficient and precise control of LED arrays. This sophisticated component is designed to cater to a wide range of applications, including LED displays, backlighting systems, and general-purpose LED lighting solutions.

Encased in a compact HTSSOP-28 package, the TLC5949PWPR integrates 16 channels of constant-current drivers, each capable of sinking up to 120mA. The device is adept at providing consistent brightness and color accuracy, which is essential for applications requiring uniform output across multiple LEDs.

Key Features

  • 16-Channel Output: Each channel can drive an LED with a programmable current to ensure precise control over the lighting effects.
  • Enhanced Spectrum PWM (ESPWM): This feature allows for fine dimming control, which results in smooth and flicker-free light intensity adjustments.
  • Error Detection: The built-in error detection system, including LED open detection and thermal error flag, ensures safe and reliable operation.
  • Flexible Interface: The device supports a serial interface for data input and a serial or parallel interface for error flag output, providing ease of integration with various microcontrollers.
  • Grayscale Control: It offers 4096-step grayscale control, allowing for detailed modulation of light output.
  • Dot Correction: The dot correction feature compensates for variations in LED brightness to achieve uniform color and brightness across the display.

Applications

The TLC5949PWPR is ideally suited for a broad spectrum of lighting applications. From intricate LED video displays that demand dynamic color control to architectural lighting that requires consistent brightness and hue, this LED driver delivers high performance and reliability. It is also an excellent choice for automotive lighting, channel letters, and professional stage lighting, where precision and longevity are critical.

With its robust design and comprehensive feature set, the Texas Instruments TLC5949PWPR LED driver is a smart choice for developers and manufacturers seeking a high-quality solution for their LED driving needs. Its adaptability and performance make it an indispensable component in the creation of advanced, energy-efficient lighting systems.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2544 $51.0528
29+ $3.4908 $101.2332
45+ $3.3817 $152.1765
62+ $3.2726 $202.9012
80+ $3.1635 $253.0800
106+ $2.8363 $300.6478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess