EN
  • EN
  • DE

TLC5940QPWPREP

Part No TLC5940QPWPREP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-CHANNEL LED DRIVER WITH DOT CORRECTION AND GRAYSCALE PWM CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 17V
Output Current per Channel 120mA
Frequency 30MHz
Applications Backlight, Signage
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1269148-TLC5940QPWPREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5940-EP
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5940QPWPREP CAD Model

Description

Introducing the TLC5940QPWPREP from Texas Instruments

The TLC5940QPWPREP is a highly versatile LED driver integrated circuit (IC) produced by the renowned semiconductor manufacturer, Texas Instruments (TI). This IC is designed to cater to the needs of sophisticated LED driving applications, offering an array of features that make it suitable for a wide range of products, including lighting solutions, display backlighting, and various other visual signaling applications.

At the heart of the TLC5940QPWPREP's functionality is its capability to drive up to 16 LEDs individually with its 16-channel output. Each channel has a 12-bit (4096 steps) grayscale PWM control, which allows for precise brightness adjustment to create smooth and subtle lighting effects. This fine control is essential for applications that require detailed dimming and color mixing, particularly in professional lighting systems and high-definition displays.

The device operates on a supply voltage range from 3.0 V to 5.5 V, making it compatible with a broad range of power sources and ensuring its adaptability to both portable and stationary applications. The TLC5940QPWPREP also includes a dot correction feature, which is a 6-bit (64 steps) adjustment that compensates for variations in LED brightness, thus ensuring consistent light output across an array of LEDs.

One of the key advantages of the TLC5940QPWPREP is its support for daisy-chaining multiple devices. This feature allows designers to expand their LED arrays beyond the 16 channels provided by a single IC without the need for additional microcontroller pins or complex wiring. The integrated error detection system, which includes both thermal error and LED open detection, safeguards the system and provides a higher level of reliability.

The IC is housed in a compact HTSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which not only saves precious board space but also enhances thermal performance. This packaging ensures that the TLC5940QPWPREP can handle higher current outputs without compromising the lifespan of the device due to overheating.

In summary, the TLC5940QPWPREP is an exceptional LED driver solution from Texas Instruments, offering precision, reliability, and scalability for advanced LED driving applications. Its comprehensive feature set and robust design make it an ideal choice for engineers and designers looking to create sophisticated and efficient LED lighting systems.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3109 $55.8654
14+ $7.6397 $106.9558
21+ $7.4010 $155.4210
28+ $7.1622 $200.5416
37+ $6.9235 $256.1695
49+ $6.2073 $304.1577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess