EN
  • EN
  • DE

TLC59283DBQ

Part No TLC59283DBQ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, Constant-Current LED Driver with Pre-Charge FET | IC LED DRIVER LINEAR 45MA 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 10V
Current - Output / Channel 45mA
Frequency 35MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP/QSOP
Family Part Number TLC59283
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1269137-TLC59283DBQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC59283DBQ CAD Model

Description

Overview of Texas Instruments TLC59283DBQ

The Texas Instruments TLC59283DBQ is a highly efficient, 16-channel, constant-current sink LED driver designed to provide a simple and reliable solution for driving multiple LEDs in a wide range of lighting applications. With its precision current control, it ensures consistent brightness and color for each LED, making it an ideal choice for LED displays, signage, and backlighting systems.

Key Features

  • 16 Constant-Current Sink Channels: Each channel can sink up to 45mA, providing direct control of each LED's brightness.
  • Adjustable Current Control: Users can set the output current from 5mA to 45mA via an external resistor, allowing for fine-tuning of the LED brightness.
  • Excellent Output Current Accuracy: Channel-to-channel current variation is minimized, ensuring uniform brightness across all connected LEDs.
  • Wide Operating Voltage Range: The device supports a supply voltage range from 3V to 5.5V, accommodating various power supplies and LED forward voltages.
  • Thermal Shutdown Protection: An integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Serial Interface: The TLC59283DBQ includes a serial interface for data input, which simplifies the connection to microcontrollers or other control units.
  • Compact Package: Housed in a DBQ package, the chip is designed for space-constrained applications.

Applications

The TLC59283DBQ is versatile and can be used in a variety of applications, including:

  • LED video displays
  • Channel letter lighting
  • General-purpose LED lighting
  • Architectural lighting
  • Instrument panel lighting
  • Decorative and entertainment lighting

With its robust feature set and easy integration, the TLC59283DBQ from Texas Instruments is a top-notch solution for designers looking to create sophisticated LED lighting systems with uniform brightness and color consistency.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3748 $50.5980
330+ $0.3076 $101.5080
505+ $0.2980 $150.4900
695+ $0.2884 $200.4380
900+ $0.2787 $250.8300
1,205+ $0.2499 $301.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess