EN
  • EN
  • DE

TLC59282RGER-P

Part No TLC59282RGER-P
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-CH, CONST-CURRENT SINK DRIVER / LED Driver IC Output Dimming
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TLC59282
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253380-TLC59282RGER-P
Ultra Librarian 3D Model Ultra Librarian TLC59282RGER-P CAD Model

Description

Product Overview: Texas Instruments TLC59282RGER-P

The TLC59282RGER-P is a state-of-the-art constant-current LED sink driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This sophisticated device is part of TI's extensive portfolio of LED drivers that cater to a wide range of lighting applications. The TLC59282RGER-P is particularly well-suited for driving multiple LEDs with consistent brightness and extended life span.

This LED driver is housed in a compact RGER package, making it an ideal choice for space-constrained applications. With its 16-channel configuration, it can manage multiple LEDs simultaneously, providing uniform current to ensure consistent lighting across displays and lighting systems.

Key Features

  • Output Current Regulation: The TLC59282RGER-P offers excellent output current regulation, which allows for uniform brightness across all connected LEDs. This regulation ensures a stable performance even with variations in supply voltage or LED forward voltage.
  • Constant-Current Sink: Each of the 16 channels can sink up to 45 mA, with an output voltage of up to 17V. This high level of current is suitable for a wide range of LED applications, from small indicators to larger lighting arrays.
  • Flexible Control: The device can be controlled via a serial interface, which simplifies the connection to microcontrollers or other control units. This serial interface also supports multiple TLC59282RGER-P devices in a daisy-chain configuration, enabling the control of an extended number of LEDs with minimal wiring.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and the connected LEDs from overheating, enhancing the overall reliability and lifespan of the lighting system.
  • Low Power Consumption: The TLC59282RGER-P is designed for energy efficiency, which makes it an eco-friendly choice for LED driving applications. The low power consumption also helps in reducing the overall system heat generation.

Applications

The versatility of the TLC59282RGER-P allows it to be used in a variety of applications. It is particularly useful in:

  • LED video displays
  • Channel letter lighting
  • Architectural lighting
  • General purpose LED illumination

In summary, the TLC59282RGER-P from Texas Instruments is a robust, high-performance LED sink driver that offers precision, efficiency, and flexibility, making it an excellent choice for designers looking to create reliable and visually appealing LED-based systems.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess