EN
  • EN
  • DE

TLC59211IPWR

Part No TLC59211IPWR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 200MA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC 8 Output Linear - - Dimming 200mA 20-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name TLC59211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-25404-1-ND, -TLC59211IPWR-NDR, 296-25404-6, 296-25404-2, 296-25404-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899854-TLC59211IPWR
Ultra Librarian 3D Model Ultra Librarian TLC59211IPWR CAD Model

Description

Texas Instruments TLC59211IPWR LED Driver IC

The TLC59211IPWR from Texas Instruments is a robust, efficient, and versatile LED driver integrated circuit (IC) designed to simplify the implementation of LED lighting solutions in a wide array of applications. This particular IC is part of the TLC592xx family, which is well-known for its ability to drive multiple LEDs with consistent brightness and extended lifespan.

Key Features:

  • Output Configuration: The TLC59211IPWR features 8-bit parallel-input, constant-current sink drivers. This configuration allows for direct interfacing with microcontrollers or other logic controllers, making it highly suitable for programmable LED lighting effects.
  • Constant Current Sinks: The constant current output ensures uniform brightness across all connected LEDs, which is crucial for applications requiring consistent light output and high-quality visual performance.
  • Voltage Range: It operates over a wide voltage range, typically from 3.0V to 5.5V, providing flexibility in various power-supply scenarios.
  • Output Current: Each channel can sink up to 120 mA, with an adjustable output current through external resistors, allowing fine-tuning of the LED brightness.
  • Thermal Shutdown Protection: The IC includes a built-in thermal shutdown protection feature that prevents damage from overheating, thereby enhancing the reliability and longevity of the system.
  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, designated by the orderable part number suffix 'IPWR', which is suitable for surface-mount technology (SMT).

Applications:

The TLC59211IPWR is ideal for a diverse set of applications such as:

  • LED Displays and Signage
  • Automotive Lighting
  • Industrial and Commercial Lighting Systems
  • Portable and Battery-powered Lighting
  • General-purpose LED illumination

With its robust design and ease of use, the TLC59211IPWR is a go-to choice for designers and engineers looking to create reliable and visually appealing LED lighting systems. Its integration of current regulation and thermal protection ensures the longevity and consistent performance of LED arrays across a broad spectrum of uses.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7719 $53.1570
70+ $1.4539 $101.7730
110+ $1.4085 $154.9350
150+ $1.3630 $204.4500
190+ $1.3176 $250.3440
255+ $1.1813 $301.2315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess