EN
  • EN
  • DE

TLC5920DLR

Part No TLC5920DLR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 128 Segment 1600uA Supply Current 48-Pin SSOP T/R / IC LED DRIVER LINEAR 30MA 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Number of Outputs 16
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 5.5V
Channel Output Current 30mA
Frequency 10MHz
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 369210-TLC5920DLR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLC5920
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC5920DLR CAD Model

Description

The Texas Instruments TLC5920DLR is a high-performance, constant-current sink LED driver designed to deliver precise illumination control for a wide array of lighting applications. This sophisticated IC is specifically engineered to cater to the needs of medium-density LED displays, offering a seamless solution for driving multiple LEDs with consistent brightness and extended lifespan.

Key Features

  • Output Channels: 16 constant-current output channels, allowing for control over a significant number of LEDs with a single chip.
  • Current Range: Programmable LED current from 5 mA to 120 mA, ensuring adaptability for various lighting requirements and LED characteristics.
  • Accuracy: Excellent current accuracy between the outputs and between devices, which translates to uniform brightness across the display.
  • Supply Voltage: Operating voltage ranging from 3.0 V to 5.5 V, making it suitable for use with a variety of power supplies and systems.
  • Thermal Shutdown: Integrated thermal shutdown feature that protects the device from overheating, enhancing reliability and safety.
  • Grayscale Control: Supports 128-step grayscale PWM control, offering fine-tuned control over the intensity of each LED.
  • Serial Interface: Equipped with a serial interface for data input, which simplifies the connection to microcontrollers or other control units.

Applications

The TLC5920DLR is ideal for a broad spectrum of applications, including:

  • LED video displays
  • Message boards
  • Industrial control indicators
  • Icon and multicolor LED displays
  • Instrument panel lighting

Package and Quality

The TLC5920DLR comes in a compact SSOP-24 (DLR) package, which is conducive to space-constrained applications. Texas Instruments' commitment to quality ensures that each chip is manufactured to the highest standards, offering designers and engineers a reliable and efficient solution for their LED driving needs.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0389 $51.6613
36+ $2.8466 $102.4776
55+ $2.7504 $151.2720
79+ $2.5581 $202.0899
102+ $2.4619 $251.1138
127+ $2.3658 $300.4566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess