EN
  • EN
  • DE

TLC5916QDRQ1

Part No TLC5916QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 120MA 16SOIC / 8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Min) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 17V
Current - Output / Channel 120mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series TLC5916
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806307-TLC5916QDRQ1
Ultra Librarian 3D Model Ultra Librarian TLC5916QDRQ1 CAD Model

Description

Texas Instruments TLC5916QDRQ1 LED Driver IC

The Texas Instruments TLC5916QDRQ1 is a highly efficient 8-bit constant current LED sink driver designed to meet the rigorous demands of automotive and industrial display applications. This sophisticated integrated circuit (IC) is tailored to simplify the design and enhance the performance of monochrome, multicolor, or full-color LED displays.

Key Features

  • Constant Current Output: Each of the 8 output channels can provide a constant current to drive LEDs, ensuring uniform brightness and extending the life of the LEDs.
  • Adjustable Current: The output current can be set from 5 mA to 120 mA through a single external resistor, giving designers flexibility to control the brightness of the LEDs.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, which is critical in maintaining reliability and safety in automotive environments.
  • Open LED Detection: The TLC5916QDRQ1 can detect open LED conditions, which helps in identifying faulty LEDs or connections in the array.
  • Wide Operating Voltage: The device supports a wide range of supply voltages from 3.0 V to 5.5 V, making it versatile for various automotive and industrial applications.
  • Error Detection: It includes error detection features that can flag issues such as open-circuit errors on the LED outputs, enhancing the system's reliability.

Applications

The TLC5916QDRQ1 is ideal for a variety of applications, particularly where consistent LED brightness and system reliability are paramount. These applications include:

  • Automotive instrument clusters
  • Dashboard displays
  • Indicator and backlighting systems
  • Industrial display panels

Package and Quality

The device is offered in a compact 16-pin SOIC package, which is suitable for space-constrained applications. As part of Texas Instruments' commitment to quality, the TLC5916QDRQ1 is designed to meet the rigorous standards of the automotive industry, including the AEC-Q100 qualification for automotive applications. This ensures high reliability and performance under the extreme conditions typically found in automotive environments.

In summary, the TLC5916QDRQ1 from Texas Instruments provides designers with a robust, flexible, and easy-to-use solution for driving LEDs in a wide range of display applications.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2707 $52.3312
38+ $2.6836 $101.9768
58+ $2.5998 $150.7884
80+ $2.5159 $201.2720
103+ $2.4320 $250.4960
138+ $2.1805 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess