EN
  • EN
  • DE

TLC545IN

Part No TLC545IN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 8 BIT 76 KSPS ADC S/O 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 8
Sampling Rate 76k
Number of Inputs 20
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating -40°C to 85°C
Case / Package 28-PDIP
Win Source Part Number 133968-TLC545IN
Popularity Medium
Supply and Demand Status Limited
Quantity per package 13
Ultra Librarian 3D Model Ultra Librarian TLC545IN CAD Model

Description

The TLC545IN is a sophisticated integrated circuit produced by the renowned manufacturer Texas Instruments. This component is part of a family of highly efficient, 8-bit analog-to-digital converters (ADCs) that offer fast conversion rates and are designed to simplify the process of converting analog signals into digital information in electronic systems.

Key Features

  • 8-Bit Resolution: The TLC545IN provides an 8-bit digital output, allowing for 256 discrete levels of analog input, making it suitable for applications that require moderate resolution.
  • Serial Interface: It features a serial interface for communication, which minimizes the number of wires required for connection and simplifies the integration into digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TLC545IN is ideal for battery-operated and portable devices where power conservation is crucial.
  • High-Speed Conversion: The device offers a rapid conversion time, ensuring quick data acquisition and processing, which is essential for real-time applications.
  • Multiple Input Channels: It supports multiple analog input channels, providing flexibility in monitoring various sensors or signals simultaneously.
  • Digital Error Correction: The TLC545IN includes built-in error correction capabilities, enhancing the accuracy of the conversion process.

Applications

The versatility of the TLC545IN makes it suitable for a wide range of applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Portable instrumentation
  • Process control systems
  • Medical equipment

Technical Specifications

The TLC545IN operates over a broad voltage range and is available in various packaging options to fit specific design requirements. Its technical specifications are designed to meet the needs of diverse applications, ensuring reliability and performance.

Conclusion

In conclusion, the Texas Instruments TLC545IN is a robust, versatile ADC that provides reliable performance for systems requiring accurate analog-to-digital conversion. With its low power consumption, high-speed operation, and multiple input channels, it stands out as a solid choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1476 $96.2952
3+ $39.5058 $118.5174
4+ $38.2712 $153.0848
6+ $37.0367 $222.2202
7+ $35.8021 $250.6147
10+ $32.0984 $320.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess