EN
  • EN
  • DE

TLC4502AMUB

Part No TLC4502AMUB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced, self-calibrating, precision, dual operational amplifier 10-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 90 dB
Gain Bandwidth Product 4.7 MHz
Height 2.03 mm
Lead Free Contains Lead
Length 6.35 mm
Max Dual Supply Voltage 3 V
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Dual Supply Voltage 2 V
Min Operating Temperature -55 °C
Min Supply Voltage 4 V
Mount Surface Mount
Number of Channels 2
Number of Pins 10
Radiation Hardening No
RoHS Compliant
Thickness 1.65 mm
Voltage Gain 120 dB
Width 6.35 mm
Win Source Part Number 1220457-TLC4502AMUB
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC4502AMUB CAD Model

Description

Texas Instruments TLC4502AMUB - Precision Dual Operational Amplifier

The TLC4502AMUB from Texas Instruments is a state-of-the-art precision dual operational amplifier that combines a wide range of features to deliver high performance in various applications. This device is designed for systems requiring low noise, high input impedance, and low power consumption, making it an ideal choice for battery-powered equipment, medical instruments, and industrial process controls.

Key Features:

  • Low Offset Voltage: The TLC4502AMUB boasts a low input offset voltage, which minimizes errors in signal processing applications and enhances overall system accuracy.
  • High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies, making it suitable for audio processing, filtering, and high-speed signal conditioning.
  • Low Noise Performance: Its low noise characteristics ensure clean signal amplification, which is critical in sensitive applications such as audio and instrumentation.
  • Single or Dual Supply Operation: This versatile device can operate from a single supply ranging from 4.4V to 16V or a dual supply of ±2.2V to ±8V, providing flexibility in various circuit designs.
  • High Output Drive Capability: The TLC4502AMUB can drive large loads while maintaining linearity, making it suitable for driving capacitive loads or buffering ADCs.

Applications:

The TLC4502AMUB is well-suited for a broad array of applications, including:

  • Active filters and signal conditioning
  • Battery-powered and portable devices
  • Data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • Analog-to-digital converter (ADC) buffer

With its micro-sized package, the TLC4502AMUB is perfect for space-constrained applications. Its robust design ensures reliable performance over a wide temperature range, making it a go-to operational amplifier for engineers and designers looking for a mix of precision, power efficiency, and versatility in their electronic designs.

Whether you are working on a sophisticated medical device, a portable consumer product, or an industrial monitoring system, the TLC4502AMUB from Texas Instruments provides the precision and reliability you need to ensure optimal performance of your application.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.9706 $113.9706
2+ $110.2941 $220.5882
3+ $106.6177 $319.8531
4+ $95.5882 $382.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,937 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess