EN
  • EN
  • DE

TLC393CPWR

Part No TLC393CPWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC VOLT COMPARATOR DUAL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type MOS, Open-Drain
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 40μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 032675-TLC393CPWR
Family Name TLC393
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC393CPWR CAD Model

Description

Product Overview: TLC393CPWR from Texas Instruments

The TLC393CPWR is a high-precision, dual-channel voltage comparator manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is designed to operate over a wide range of supply voltages and is characterized by its low power consumption and fast response times, making it an ideal choice for a variety of electronic applications.

Key Features

  • Wide Voltage Range: The TLC393CPWR operates from a single 2-V to 36-V supply or a dual ±1-V to ±18-V supply, providing flexibility for use in multiple system configurations.
  • Low Power Operation: With a typical quiescent current of only 0.8 mA per channel, this comparator is optimized for battery-powered and energy-saving applications.
  • Fast Response Time: It boasts a typical response time of 200 ns, ensuring rapid signal processing for time-sensitive tasks.
  • Dual Comparator: The dual comparator design enables the device to monitor two independent input signals simultaneously, making it highly efficient for complex systems.
  • Output Compatibility: The open-collector outputs allow for direct interfacing with a variety of logic systems and the ability to wire-AND multiple outputs.
  • Industrial Temperature Range: The IC is operational over an industrial temperature range of -40°C to 85°C, suitable for harsh environments.

Applications

The versatility of the TLC393CPWR allows it to be used in an array of applications, including:

  • Limit comparators
  • Voltage monitoring systems
  • Window comparators
  • Timing circuits
  • Zero-crossing detectors

Package and Quality

The TLC393CPWR comes in a TSSOP-8 (Thin Shrink Small Outline Package) which is known for its small footprint and high packing density. This package is suitable for space-constrained applications. TI is committed to maintaining high-quality standards, and this product is no exception. It is designed and manufactured to meet the rigorous demands of the industry, ensuring reliability and performance.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Rochester Electronics
93S46DM
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1347 $51.0615
110+ $0.9311 $102.4210
170+ $0.9020 $153.3400
230+ $0.8729 $200.7670
300+ $0.8438 $253.1400
400+ $0.7565 $302.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess