EN
  • EN
  • DE

TLC393CD

Part No TLC393CD
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DUAL V COMP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type MOS, Open-Drain
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 50μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083981-TLC393CD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC393CD CAD Model

Description

The TLC393CD from Texas Instruments is a high-precision voltage comparator that is designed for a wide range of applications requiring fast response times and low power consumption. This integrated circuit is part of Texas Instruments' LinCMOS™ family, which combines the advantages of CMOS technology with linear analog circuitry to create highly functional, reliable, and economical components.

Key Features

  • Fast Response Time: The TLC393CD boasts a typical response time of 7 microseconds, making it ideal for applications where speed is crucial.
  • Low Power Consumption: Operating with a typical supply current of 0.8 mA, this component is optimized for battery-powered and low-power systems.
  • Dual Comparator: This device includes two independent voltage comparators, allowing for multiple comparisons or different reference voltages in a single package.
  • Wide Supply Range: The TLC393CD can operate over a wide supply voltage range from 2 V to 36 V, providing flexibility for various design requirements.
  • Output Compatibility: The outputs can be connected to other open-collector outputs to achieve wired-AND relationships, enhancing the design's flexibility.
  • Push-Pull Outputs: With push-pull CMOS outputs, this comparator can drive loads directly without the need for an external pull-up resistor.

Applications

The TLC393CD is suitable for a multitude of applications, including:

  • Limit comparators
  • Analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Window comparators
  • Peak detectors
  • Timing circuits
  • Battery voltage monitoring

Package and Quality

Encased in an 8-pin SOIC package, the TLC393CD ensures a compact footprint on printed circuit boards, making it suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, designed and manufactured to meet the high standards expected by industry professionals.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7276 $50.9320
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5597 $201.4920
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess