EN
  • EN
  • DE

TLC320AD50IDWRG4

Part No TLC320AD50IDWRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 217825-TLC320AD50IDWRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC320AD50IDWRG4 CAD Model

Description

Product Overview: TLC320AD50IDWRG4

The TLC320AD50IDWRG4 is a high-performance, precision analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of modern electronic systems. This integrated circuit is engineered to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including industrial measurement, medical equipment, and high-end audio processing.

Key Features

  • High Resolution: With its 24-bit resolution, the TLC320AD50IDWRG4 provides fine detail in signal conversion, ensuring that even the most subtle variations are captured with high fidelity.
  • Wide Dynamic Range: The device can handle a broad range of input signals, accommodating various use cases without compromising on accuracy or performance.
  • Low Power Consumption: Designed for efficiency, this ADC minimizes power usage, making it suitable for battery-powered or energy-sensitive applications.
  • Flexible Interface: The TLC320AD50IDWRG4 supports standard digital interfaces, allowing for easy integration into existing systems and straightforward communication with microcontrollers and digital signal processors.
  • Robust Temperature Range: This product operates reliably over a wide temperature range, ensuring consistent performance in diverse environmental conditions.

Applications

The versatility of the TLC320AD50IDWRG4 makes it a perfect fit for a multitude of applications. In the industrial sector, it can be used for precise measurements in control systems and sensor interfaces. Medical devices benefit from its high accuracy in monitoring and diagnostic equipment. Additionally, its high-resolution conversion is ideal for professional audio equipment, where capturing every nuance of sound is critical.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TLC320AD50IDWRG4 is no exception. It is manufactured to meet the highest standards, ensuring long-term reliability and performance. Customers can trust in the robust design and manufacturing excellence that TI brings to its products.

Ordering and Packaging

The TLC320AD50IDWRG4 comes in a surface-mount package, which is suitable for automated assembly processes and compact electronic designs. For ordering information, pricing, and availability, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess